Ensinger, Inc. TECAFORM® AH FG blue

Description
TECAFORM AH FG blue is a POM-C acetal copolymer that is colored brilliant blue in order to optimize the material's effectiveness in food plants that use optical detection equipment to identify unwanted particulates in the food product. This versatile engineering material offers compliance to a variety of agency requirements, combined with the unique property profile inherent to POM-C. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: blue Density: 1,41 g/cm3 Main Features food grade blue low moisture absorption easily machinable to tight tolerance good mechanical properties good wear properties porosity free Target industries food processing food technology food engineering packaging and paper machinery conveyor technology engineering for beverage filling systems pharmaceutical industry
Datasheet
Description
TECAFORM AH FG blue is a POM-C acetal copolymer that is colored brilliant blue in order to optimize the material's effectiveness in food plants that use optical detection equipment to identify unwanted particulates in the food product. This versatile engineering material offers compliance to a variety of agency requirements, combined with the unique property profile inherent to POM-C. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: blue Density: 1,41 g/cm3 Main Features food grade blue low moisture absorption easily machinable to tight tolerance good mechanical properties good wear properties porosity free Target industries food processing food technology food engineering packaging and paper machinery conveyor technology engineering for beverage filling systems pharmaceutical industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAFORM® AH FG blue -  - Ensinger, Inc.
Washington, PA, United States
TECAFORM® AH FG blue
TECAFORM® AH FG blue
TECAFORM AH FG blue is a POM-C acetal copolymer that is colored brilliant blue in order to optimize the material's effectiveness in food plants that use optical detection equipment to identify unwanted particulates in the food product. This versatile engineering material offers compliance to a variety of agency requirements, combined with the unique property profile inherent to POM-C. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: blue Density: 1,41 g/cm3 Main Features food grade blue low moisture absorption easily machinable to tight tolerance good mechanical properties good wear properties porosity free Target industries food processing food technology food engineering packaging and paper machinery conveyor technology engineering for beverage filling systems pharmaceutical industry

TECAFORM AH FG blue is a POM-C acetal copolymer that is colored brilliant blue in order to optimize the material's effectiveness in food plants that use optical detection equipment to identify unwanted particulates in the food product. This versatile engineering material offers compliance to a variety of agency requirements, combined with the unique property profile inherent to POM-C.

Facts

  • Chemical designation: POM-C (Polyacetal (Copolymer))
  • Color: blue
  • Density: 1,41 g/cm3

Main Features

  • food grade blue
  • low moisture absorption
  • easily machinable to tight tolerance
  • good mechanical properties
  • good wear properties
  • porosity free

Target industries

  • food processing
  • food technology
  • food engineering
  • packaging and paper machinery
  • conveyor technology
  • engineering for beverage filling systems
  • pharmaceutical industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAFORM® AH FG blue
Chemical System Acetal or Polyoxymethylene (POM); POM-C (Polyacetal (Copolymer))
Use Temperature 195 to 285 F (91 to 141 C)
Deflection Temperature 230 to 316 F (110 to 158 C)
Tensile (Break) 8800 to 9700 psi (60674 to 66880 KPa)
Tensile Modulus 250 to 400 ksi (176 to 281 kg/mm²)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1847131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.54 inch (90 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details