Ensinger, Inc. DELRIN® 100AF Blend brown (TECAFORM AD AF)

Description
Delrin® 100AF blend is a POM homopolymer from DuPont with special PTFE fibers designed to optimize the material's sliding friction properties. The fibers are homogeneously distributed in Ensinger's extruded acetal stock shapes, which results in improved slide-friction performance and abrasion resistance, coupled with minimal susceptibility to stick-slip effects. Furthermore, the POM-H AF provides good creep strength and extremely good dimensional stability. Delrin is registered trademark of DuPont. Facts Chemical designation: POM-H (Polyacetal (Homopolymer)) Color: brown Density: 1,5 g/cm3 Main Features excellent wear properties low static friction high mechanical load capacity good machinability Target industries conveyor technology automotive industry business machines heavy duty industry printing machines packaging and paper machinery
Datasheet
Description
Delrin® 100AF blend is a POM homopolymer from DuPont with special PTFE fibers designed to optimize the material's sliding friction properties. The fibers are homogeneously distributed in Ensinger's extruded acetal stock shapes, which results in improved slide-friction performance and abrasion resistance, coupled with minimal susceptibility to stick-slip effects. Furthermore, the POM-H AF provides good creep strength and extremely good dimensional stability. Delrin is registered trademark of DuPont. Facts Chemical designation: POM-H (Polyacetal (Homopolymer)) Color: brown Density: 1,5 g/cm3 Main Features excellent wear properties low static friction high mechanical load capacity good machinability Target industries conveyor technology automotive industry business machines heavy duty industry printing machines packaging and paper machinery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DELRIN® 100AF Blend brown (TECAFORM AD AF) -  - Ensinger, Inc.
Washington, PA, United States
DELRIN® 100AF Blend brown (TECAFORM AD AF)
DELRIN® 100AF Blend brown (TECAFORM AD AF)
Delrin® 100AF blend is a POM homopolymer from DuPont with special PTFE fibers designed to optimize the material's sliding friction properties. The fibers are homogeneously distributed in Ensinger's extruded acetal stock shapes, which results in improved slide-friction performance and abrasion resistance, coupled with minimal susceptibility to stick-slip effects. Furthermore, the POM-H AF provides good creep strength and extremely good dimensional stability. Delrin is registered trademark of DuPont. Facts Chemical designation: POM-H (Polyacetal (Homopolymer)) Color: brown Density: 1,5 g/cm3 Main Features excellent wear properties low static friction high mechanical load capacity good machinability Target industries conveyor technology automotive industry business machines heavy duty industry printing machines packaging and paper machinery

Delrin® 100AF blend is a POM homopolymer from DuPont with special PTFE fibers designed to optimize the material's sliding friction properties. The fibers are homogeneously distributed in Ensinger's extruded acetal stock shapes, which results in improved slide-friction performance and abrasion resistance, coupled with minimal susceptibility to stick-slip effects. Furthermore, the POM-H AF provides good creep strength and extremely good dimensional stability. Delrin is registered trademark of DuPont.

Facts

  • Chemical designation: POM-H (Polyacetal (Homopolymer))
  • Color: brown
  • Density: 1,5 g/cm3

Main Features

  • excellent wear properties
  • low static friction
  • high mechanical load capacity
  • good machinability

Target industries

  • conveyor technology
  • automotive industry
  • business machines
  • heavy duty industry
  • printing machines
  • packaging and paper machinery
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name DELRIN® 100AF Blend brown (TECAFORM AD AF)
Chemical System Acetal or Polyoxymethylene (POM); POM-H (Polyacetal (Homopolymer))
Use Temperature 185 to 300 F (85 to 149 C)
Deflection Temperature 244 to 334 F (118 to 168 C)
Tensile (Break) 8100 psi (55848 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2003-7692 - WAGO
Specs
Form / Shape Plate
Thickness 1.67 inch (42.3 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details