Ensinger, Inc. HYDEX® 4101 PBT natural

Description
HYDEX® 4101 is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for machined parts in food processing equipment. HYDEX™ 4101 has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate, as much as 15 times less than nylon. Facts Chemical designation: PBT (Polybutylene terephthalate) Color: white Density: 1,31 g/cm3 Main Features resistent to cleaning agents very good chemical resistance good wear resistance good impact strength low moisture absorption Target industries food engineering food processing food technology engineering for beverage filling systems packaging and paper machinery semiconductor technology cleanroom technology conveyor technology pharmaceutical industry automotive industry
Datasheet
Description
HYDEX® 4101 is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for machined parts in food processing equipment. HYDEX™ 4101 has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate, as much as 15 times less than nylon. Facts Chemical designation: PBT (Polybutylene terephthalate) Color: white Density: 1,31 g/cm3 Main Features resistent to cleaning agents very good chemical resistance good wear resistance good impact strength low moisture absorption Target industries food engineering food processing food technology engineering for beverage filling systems packaging and paper machinery semiconductor technology cleanroom technology conveyor technology pharmaceutical industry automotive industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HYDEX® 4101 PBT natural -  - Ensinger, Inc.
Washington, PA, United States
HYDEX® 4101 PBT natural
HYDEX® 4101 PBT natural
HYDEX® 4101 is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for machined parts in food processing equipment. HYDEX™ 4101 has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate, as much as 15 times less than nylon. Facts Chemical designation: PBT (Polybutylene terephthalate) Color: white Density: 1,31 g/cm3 Main Features resistent to cleaning agents very good chemical resistance good wear resistance good impact strength low moisture absorption Target industries food engineering food processing food technology engineering for beverage filling systems packaging and paper machinery semiconductor technology cleanroom technology conveyor technology pharmaceutical industry automotive industry

HYDEX® 4101 is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for machined parts in food processing equipment. HYDEX™ 4101 has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate, as much as 15 times less than nylon.

Facts

  • Chemical designation: PBT (Polybutylene terephthalate)
  • Color: white
  • Density: 1,31 g/cm3

Main Features

  • resistent to cleaning agents
  • very good chemical resistance
  • good wear resistance
  • good impact strength
  • low moisture absorption

Target industries

  • food engineering
  • food processing
  • food technology
  • engineering for beverage filling systems
  • packaging and paper machinery
  • semiconductor technology
  • cleanroom technology
  • conveyor technology
  • pharmaceutical industry
  • automotive industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name HYDEX® 4101 PBT natural
Chemical System PBT (Polybutylene terephthalate); Thermoplastic Polyester (PET, PBT, etc.)
Use Temperature 221 F (105 C)
Deflection Temperature 200 to 310 F (93.33 to 154 C)
Tensile (Break) 9400 psi (64811 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2007-8891 - WAGO
Specs
Form / Shape Plate
Thickness 1.84 inch (46.8 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details
cnc machining ptfe parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details