Ensinger, Inc. TECASINT 4021 black

Description
Starting with the base polymer TECASINT 4011, TECASINT 4021 with 15% graphite has been developed. Thanks to the improved friction and wear properties, TECASINT 4011 is particularly suitable for tribological applications. It is also suitable for dry applications since the material is self lubricating. Facts Chemical designation: PI (Polyimide) Color: anthracite Density: 1,49 g/cm3 Main Features very high thermal and oxidative resistance very low water absorption very good slide and wear properties high thermal and mechanical capacity good chemical resistance high creep resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries automotive industry conveyor technology hot glass technology mechanical engineering precision engineering
Datasheet
Description
Starting with the base polymer TECASINT 4011, TECASINT 4021 with 15% graphite has been developed. Thanks to the improved friction and wear properties, TECASINT 4011 is particularly suitable for tribological applications. It is also suitable for dry applications since the material is self lubricating. Facts Chemical designation: PI (Polyimide) Color: anthracite Density: 1,49 g/cm3 Main Features very high thermal and oxidative resistance very low water absorption very good slide and wear properties high thermal and mechanical capacity good chemical resistance high creep resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries automotive industry conveyor technology hot glass technology mechanical engineering precision engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASINT 4021 black -  - Ensinger, Inc.
Washington, PA, United States
TECASINT 4021 black
TECASINT 4021 black
Starting with the base polymer TECASINT 4011, TECASINT 4021 with 15% graphite has been developed. Thanks to the improved friction and wear properties, TECASINT 4011 is particularly suitable for tribological applications. It is also suitable for dry applications since the material is self lubricating. Facts Chemical designation: PI (Polyimide) Color: anthracite Density: 1,49 g/cm3 Main Features very high thermal and oxidative resistance very low water absorption very good slide and wear properties high thermal and mechanical capacity good chemical resistance high creep resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries automotive industry conveyor technology hot glass technology mechanical engineering precision engineering

Starting with the base polymer TECASINT 4011, TECASINT 4021 with 15% graphite has been developed. Thanks to the improved friction and wear properties, TECASINT 4011 is particularly suitable for tribological applications. It is also suitable for dry applications since the material is self lubricating.

Facts

  • Chemical designation: PI (Polyimide)
  • Color: anthracite
  • Density: 1,49 g/cm3

Main Features

  • very high thermal and oxidative resistance
  • very low water absorption
  • very good slide and wear properties
  • high thermal and mechanical capacity
  • good chemical resistance
  • high creep resistance
  • resistance against high energy radiation
  • sensitive to hydrolysis in higher thermal range

Target industries

  • automotive industry
  • conveyor technology
  • hot glass technology
  • mechanical engineering
  • precision engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASINT 4021 black
Chemical System PI (Polyimide); Polyimide or Bismaleimide (BMI)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2002-1493 - WAGO
Specs
Form / Shape Plate
Thickness 1.31 inch (33.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details