Ensinger, Inc. HYDEX® 301 natural

Description
Hydex 301 is clear totally rigid polyurethane material that is designed for use in harsher chemical environments. It combines excellent clarity when polished with a broad range of chemical resistance and outstanding practical toughness. Facts Chemical designation: PU (Polyurethane) Color: yellow Density: 1,2 % Main Features broad chemical compatibility very good dimensional stability good impact strength good mechanical properties high toughness Target industries medical technology chemical plant engineering oil and gas industry pharmaceutical industry cleanroom technology
Datasheet
Description
Hydex 301 is clear totally rigid polyurethane material that is designed for use in harsher chemical environments. It combines excellent clarity when polished with a broad range of chemical resistance and outstanding practical toughness. Facts Chemical designation: PU (Polyurethane) Color: yellow Density: 1,2 % Main Features broad chemical compatibility very good dimensional stability good impact strength good mechanical properties high toughness Target industries medical technology chemical plant engineering oil and gas industry pharmaceutical industry cleanroom technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HYDEX® 301 natural -  - Ensinger, Inc.
Washington, PA, United States
HYDEX® 301 natural
HYDEX® 301 natural
Hydex 301 is clear totally rigid polyurethane material that is designed for use in harsher chemical environments. It combines excellent clarity when polished with a broad range of chemical resistance and outstanding practical toughness. Facts Chemical designation: PU (Polyurethane) Color: yellow Density: 1,2 % Main Features broad chemical compatibility very good dimensional stability good impact strength good mechanical properties high toughness Target industries medical technology chemical plant engineering oil and gas industry pharmaceutical industry cleanroom technology

Hydex 301 is clear totally rigid polyurethane material that is designed for use in harsher chemical environments. It combines excellent clarity when polished with a broad range of chemical resistance and outstanding practical toughness.

Facts

  • Chemical designation: PU (Polyurethane)
  • Color: yellow
  • Density: 1,2 %

Main Features

  • broad chemical compatibility
  • very good dimensional stability
  • good impact strength
  • good mechanical properties
  • high toughness

Target industries

  • medical technology
  • chemical plant engineering
  • oil and gas industry
  • pharmaceutical industry
  • cleanroom technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name HYDEX® 301 natural
Chemical System Polyurethane; PU (Polyurethane)
Use Temperature 170 F (77 C)
Deflection Temperature 170 to 190 F (76.67 to 87.78 C)
Tensile (Break) 9000 to 10000 psi (62053 to 68948 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe fastener -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
End plate - 2002-1491 - WAGO
Specs
Form / Shape Plate
Thickness 1.14 inch (28.9 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details