Ensinger, Inc. TECASINT 5111 natural

Description
The unfilled grade TECASINT 5111 natural is based on the high-performance plastic polyimide, which is characterised by its very good thermal stability with low thermal expansion. Polyimides are non-melting polymers with a service temperature of 300 °C, which is considerably higher than that of PEEK or PPS. In addition, TECASINT 5111 natural has a high creep resistance. These properties makes PI plastic ideal for applications where high temperature resistance is required, such as in the aerospace industry. TECASINT 5111 natural has good chemical resistance, especially to light acids and many organic solvents. In combination with the very good electrical insulating properties of the PI material, TECASINT 5111 natural is also perfectly suited for applications in the semiconductor industry, electrical engineering or mechanical engineering. Moreover, the polyimide material has good mechanical properties, good wear resistance and is also resistant to high-energy radiation. TECASINT 5111 natural is produced as polyimide sheet, polyimide rod and tube. Facts Chemical designation: PI (Polyimide) Color: brown Density: 1,33 g/cm3 Main Features very good electrical insulation high thermal and mechanical capacity good wear resistance high creep resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries semiconductor technology electrical engineering aircraft and aerospace technology cryogenic engineering mechanical engineering nuclear and vacuum technology
Datasheet
Description
The unfilled grade TECASINT 5111 natural is based on the high-performance plastic polyimide, which is characterised by its very good thermal stability with low thermal expansion. Polyimides are non-melting polymers with a service temperature of 300 °C, which is considerably higher than that of PEEK or PPS. In addition, TECASINT 5111 natural has a high creep resistance. These properties makes PI plastic ideal for applications where high temperature resistance is required, such as in the aerospace industry. TECASINT 5111 natural has good chemical resistance, especially to light acids and many organic solvents. In combination with the very good electrical insulating properties of the PI material, TECASINT 5111 natural is also perfectly suited for applications in the semiconductor industry, electrical engineering or mechanical engineering. Moreover, the polyimide material has good mechanical properties, good wear resistance and is also resistant to high-energy radiation. TECASINT 5111 natural is produced as polyimide sheet, polyimide rod and tube. Facts Chemical designation: PI (Polyimide) Color: brown Density: 1,33 g/cm3 Main Features very good electrical insulation high thermal and mechanical capacity good wear resistance high creep resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries semiconductor technology electrical engineering aircraft and aerospace technology cryogenic engineering mechanical engineering nuclear and vacuum technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASINT 5111 natural -  - Ensinger, Inc.
Washington, PA, United States
TECASINT 5111 natural
TECASINT 5111 natural
The unfilled grade TECASINT 5111 natural is based on the high-performance plastic polyimide, which is characterised by its very good thermal stability with low thermal expansion. Polyimides are non-melting polymers with a service temperature of 300 °C, which is considerably higher than that of PEEK or PPS. In addition, TECASINT 5111 natural has a high creep resistance. These properties makes PI plastic ideal for applications where high temperature resistance is required, such as in the aerospace industry. TECASINT 5111 natural has good chemical resistance, especially to light acids and many organic solvents. In combination with the very good electrical insulating properties of the PI material, TECASINT 5111 natural is also perfectly suited for applications in the semiconductor industry, electrical engineering or mechanical engineering. Moreover, the polyimide material has good mechanical properties, good wear resistance and is also resistant to high-energy radiation. TECASINT 5111 natural is produced as polyimide sheet, polyimide rod and tube. Facts Chemical designation: PI (Polyimide) Color: brown Density: 1,33 g/cm3 Main Features very good electrical insulation high thermal and mechanical capacity good wear resistance high creep resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries semiconductor technology electrical engineering aircraft and aerospace technology cryogenic engineering mechanical engineering nuclear and vacuum technology

The unfilled grade TECASINT 5111 natural is based on the high-performance plastic polyimide, which is characterised by its very good thermal stability with low thermal expansion. Polyimides are non-melting polymers with a service temperature of 300 °C, which is considerably higher than that of PEEK or PPS. In addition, TECASINT 5111 natural has a high creep resistance. These properties makes PI plastic ideal for applications where high temperature resistance is required, such as in the aerospace industry.
TECASINT 5111 natural has good chemical resistance, especially to light acids and many organic solvents. In combination with the very good electrical insulating properties of the PI material, TECASINT 5111 natural is also perfectly suited for applications in the semiconductor industry, electrical engineering or mechanical engineering.
Moreover, the polyimide material has good mechanical properties, good wear resistance and is also resistant to high-energy radiation.
TECASINT 5111 natural is produced as polyimide sheet, polyimide rod and tube.

Facts

  • Chemical designation: PI (Polyimide)
  • Color: brown
  • Density: 1,33 g/cm3

Main Features

  • very good electrical insulation
  • high thermal and mechanical capacity
  • good wear resistance
  • high creep resistance
  • resistance against high energy radiation
  • sensitive to hydrolysis in higher thermal range

Target industries

  • semiconductor technology
  • electrical engineering
  • aircraft and aerospace technology
  • cryogenic engineering
  • mechanical engineering
  • nuclear and vacuum technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASINT 5111 natural
Chemical System PI (Polyimide); Polyimide or Bismaleimide (BMI)
Filler Unfilled
Industry Aerospace
Use Temperature 572 F (300 C)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2004-1393 - WAGO
Specs
Form / Shape Plate
Thickness 1.37 inch (34.7 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details