Ensinger, Inc. TECAPEEK ® ST

Description
TECAPEEK ST black is a high temperature semi crystalline thermoplastic based on polyetherketonetherk etoneketone (PEKEKK). TECAPEEK ST black is manufactured by Ensinger using VICTREX ST™ polymer. Due to its high glass transition temperature, excellent mechanical properties can be observed, even when the part is subjected to thermal loads. Furthermore, the material PEKEKK also satisfies requirements with regard to process ability, purity and chemical resistance. Compared to TECAPEEK (PEEK) and TECAPEEK HT (PEK), the melt, glass transition temperature, and overall strength levels of TECAPEEK ST (PEKEKK) are noticeably higher, as is the mechanical loading capacity. Machined components made of PEKEKK often combine better strength and stiffness, as well as higher flexural strength, and also benefit from a higher heat deflection temperature. Facts Chemical designation: PEKEKK (Polyetherketoneethe rketoneketone) Color: black Density: 1,32 g/cm3 Main Features made exclusively from Victrex® resin high heat deflection temperature excellent mechanical properties excellent chemical resistance easy to machine good dimensional stability electrically insulating high purity Target industries oil and gas industry semiconductor technology chemical plant engineering automotive industry process engineering
Datasheet
Description
TECAPEEK ST black is a high temperature semi crystalline thermoplastic based on polyetherketonetherk etoneketone (PEKEKK). TECAPEEK ST black is manufactured by Ensinger using VICTREX ST™ polymer. Due to its high glass transition temperature, excellent mechanical properties can be observed, even when the part is subjected to thermal loads. Furthermore, the material PEKEKK also satisfies requirements with regard to process ability, purity and chemical resistance. Compared to TECAPEEK (PEEK) and TECAPEEK HT (PEK), the melt, glass transition temperature, and overall strength levels of TECAPEEK ST (PEKEKK) are noticeably higher, as is the mechanical loading capacity. Machined components made of PEKEKK often combine better strength and stiffness, as well as higher flexural strength, and also benefit from a higher heat deflection temperature. Facts Chemical designation: PEKEKK (Polyetherketoneethe rketoneketone) Color: black Density: 1,32 g/cm3 Main Features made exclusively from Victrex® resin high heat deflection temperature excellent mechanical properties excellent chemical resistance easy to machine good dimensional stability electrically insulating high purity Target industries oil and gas industry semiconductor technology chemical plant engineering automotive industry process engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPEEK ® ST -  - Ensinger, Inc.
Washington, PA, United States
TECAPEEK ® ST
TECAPEEK ® ST
TECAPEEK ST black is a high temperature semi crystalline thermoplastic based on polyetherketonetherk etoneketone (PEKEKK). TECAPEEK ST black is manufactured by Ensinger using VICTREX ST™ polymer. Due to its high glass transition temperature, excellent mechanical properties can be observed, even when the part is subjected to thermal loads. Furthermore, the material PEKEKK also satisfies requirements with regard to process ability, purity and chemical resistance. Compared to TECAPEEK (PEEK) and TECAPEEK HT (PEK), the melt, glass transition temperature, and overall strength levels of TECAPEEK ST (PEKEKK) are noticeably higher, as is the mechanical loading capacity. Machined components made of PEKEKK often combine better strength and stiffness, as well as higher flexural strength, and also benefit from a higher heat deflection temperature. Facts Chemical designation: PEKEKK (Polyetherketoneethe rketoneketone) Color: black Density: 1,32 g/cm3 Main Features made exclusively from Victrex® resin high heat deflection temperature excellent mechanical properties excellent chemical resistance easy to machine good dimensional stability electrically insulating high purity Target industries oil and gas industry semiconductor technology chemical plant engineering automotive industry process engineering

TECAPEEK ST black is a high temperature semi crystalline thermoplastic based on polyetherketonetherketoneketone (PEKEKK). TECAPEEK ST black is manufactured by Ensinger using VICTREX ST™ polymer. Due to its high glass transition temperature, excellent mechanical properties can be observed, even when the part is subjected to thermal loads. Furthermore, the material PEKEKK also satisfies requirements with regard to process ability, purity and chemical resistance. Compared to TECAPEEK (PEEK) and TECAPEEK HT (PEK), the melt, glass transition temperature, and overall strength levels of TECAPEEK ST (PEKEKK) are noticeably higher, as is the mechanical loading capacity. Machined components made of PEKEKK often combine better strength and stiffness, as well as higher flexural strength, and also benefit from a higher heat deflection temperature.

Facts

  • Chemical designation: PEKEKK (Polyetherketoneetherketoneketone)
  • Color: black
  • Density: 1,32 g/cm3

Main Features

  • made exclusively from Victrex® resin
  • high heat deflection temperature
  • excellent mechanical properties
  • excellent chemical resistance
  • easy to machine
  • good dimensional stability
  • electrically insulating
  • high purity

Target industries

  • oil and gas industry
  • semiconductor technology
  • chemical plant engineering
  • automotive industry
  • process engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPEEK ® ST
Chemical System PEKEKK (Polyetherketoneetherketoneketone)
Use Temperature 500 to 572 F (260 to 300 C)
Deflection Temperature 342 F (172 C)
Tensile (Break) 19400 psi (133759 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 2820159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.2362 inch (6 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details