Ensinger, Inc. TECAPRO® MT black

Description
TECAPRO MT has been thoroughly tested for biocompatibility. For more details see TECAPRO MT white. Facts Chemical designation: PP (Polypropylene) Color: black Density: 0,92 g/cm3 Main Features heat stabilized autoclavable biocompatible good chemical resistance hydrolysis and superheated steam resistant low moisture absorption good slide and wear properties Target industries medical technology pharmaceutical industry food engineering
Datasheet
Description
TECAPRO MT has been thoroughly tested for biocompatibility. For more details see TECAPRO MT white. Facts Chemical designation: PP (Polypropylene) Color: black Density: 0,92 g/cm3 Main Features heat stabilized autoclavable biocompatible good chemical resistance hydrolysis and superheated steam resistant low moisture absorption good slide and wear properties Target industries medical technology pharmaceutical industry food engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPRO® MT black -  - Ensinger, Inc.
Washington, PA, United States
TECAPRO® MT black
TECAPRO® MT black
TECAPRO MT has been thoroughly tested for biocompatibility. For more details see TECAPRO MT white. Facts Chemical designation: PP (Polypropylene) Color: black Density: 0,92 g/cm3 Main Features heat stabilized autoclavable biocompatible good chemical resistance hydrolysis and superheated steam resistant low moisture absorption good slide and wear properties Target industries medical technology pharmaceutical industry food engineering

TECAPRO MT has been thoroughly tested for biocompatibility. For more details see TECAPRO MT white.

Facts

  • Chemical designation: PP (Polypropylene)
  • Color: black
  • Density: 0,92 g/cm3

Main Features

  • heat stabilized
  • autoclavable
  • biocompatible
  • good chemical resistance
  • hydrolysis and superheated steam resistant
  • low moisture absorption
  • good slide and wear properties

Target industries

  • medical technology
  • pharmaceutical industry
  • food engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPRO® MT black
Chemical System PP (Polypropylene); Polypropylene
Use Temperature 212 to 284 F (100 to 140 C)
Deflection Temperature 187 F (86.11 C)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2104-1391 - WAGO
Specs
Form / Shape Plate
Thickness 1.2 inch (30.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details