Ensinger, Inc. TECATRON ® PVX

Description
Through TECATRON PVX black, Ensinger offers a filled PPS (PPS CS CF TF), which is a specially modified for use in sliding applications. The material contains 10% each of PTFE, graphite and carbon fibers which are added to the PPS to facilitate bearing and wear applications. The additives of the PPS compound result in an optimum coefficient of friction value, that makes the material ideally suited to dry running conditions. So TECATRON PVX is a bearing grade PPS that is suitable for high load applications, under high temperatures, and the effects of chemicals and steam. The PPS compound perfectly combines good mechanical properties with excellent thermal and chemical resistance properties. Facts Chemical designation: PPS (Polyphenylensulfide ) Color: black Density: 1,5 g/cm3 Main Features very good bearing and wear properties very good chemical resistance good heat deflection temperature inherent flame resistance high dimensional stability high stiffness high creep resistance Target industries mechanical engineering aircraft and aerospace technology automotive industry conveyor technology precision engineering textile industry
Datasheet
Description
Through TECATRON PVX black, Ensinger offers a filled PPS (PPS CS CF TF), which is a specially modified for use in sliding applications. The material contains 10% each of PTFE, graphite and carbon fibers which are added to the PPS to facilitate bearing and wear applications. The additives of the PPS compound result in an optimum coefficient of friction value, that makes the material ideally suited to dry running conditions. So TECATRON PVX is a bearing grade PPS that is suitable for high load applications, under high temperatures, and the effects of chemicals and steam. The PPS compound perfectly combines good mechanical properties with excellent thermal and chemical resistance properties. Facts Chemical designation: PPS (Polyphenylensulfide ) Color: black Density: 1,5 g/cm3 Main Features very good bearing and wear properties very good chemical resistance good heat deflection temperature inherent flame resistance high dimensional stability high stiffness high creep resistance Target industries mechanical engineering aircraft and aerospace technology automotive industry conveyor technology precision engineering textile industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECATRON ® PVX -  - Ensinger, Inc.
Washington, PA, United States
TECATRON ® PVX
TECATRON ® PVX
Through TECATRON PVX black, Ensinger offers a filled PPS (PPS CS CF TF), which is a specially modified for use in sliding applications. The material contains 10% each of PTFE, graphite and carbon fibers which are added to the PPS to facilitate bearing and wear applications. The additives of the PPS compound result in an optimum coefficient of friction value, that makes the material ideally suited to dry running conditions. So TECATRON PVX is a bearing grade PPS that is suitable for high load applications, under high temperatures, and the effects of chemicals and steam. The PPS compound perfectly combines good mechanical properties with excellent thermal and chemical resistance properties. Facts Chemical designation: PPS (Polyphenylensulfide ) Color: black Density: 1,5 g/cm3 Main Features very good bearing and wear properties very good chemical resistance good heat deflection temperature inherent flame resistance high dimensional stability high stiffness high creep resistance Target industries mechanical engineering aircraft and aerospace technology automotive industry conveyor technology precision engineering textile industry

Through TECATRON PVX black, Ensinger offers a filled PPS (PPS CS CF TF), which is a specially modified for use in sliding applications. The material contains 10% each of PTFE, graphite and carbon fibers which are added to the PPS to facilitate bearing and wear applications. The additives of the PPS compound result in an optimum coefficient of friction value, that makes the material ideally suited to dry running conditions. So TECATRON PVX is a bearing grade PPS that is suitable for high load applications, under high temperatures, and the effects of chemicals and steam. The PPS compound perfectly combines good mechanical properties with excellent thermal and chemical resistance properties.

Facts

  • Chemical designation: PPS (Polyphenylensulfide)
  • Color: black
  • Density: 1,5 g/cm3

Main Features

  • very good bearing and wear properties
  • very good chemical resistance
  • good heat deflection temperature
  • inherent flame resistance
  • high dimensional stability
  • high stiffness
  • high creep resistance

Target industries

  • mechanical engineering
  • aircraft and aerospace technology
  • automotive industry
  • conveyor technology
  • precision engineering
  • textile industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECATRON ® PVX
Chemical System PPS (Polyphenylensulfide)
Filler Carbon or Graphite
Use Temperature 446 to 500 F (230 to 260 C)
Tensile (Break) 7700 psi (53090 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.18 inch (30 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details