Ensinger, Inc. TECASINT 4111 natural

Description
Compared with the other TECASINT materials the TECASINT 4100 series exhibits extremely high thermal stability, extremely low moisture absorption and high mechanical rigidity. This is accompanied by a very high oxidative stability and increased resistance to chemicals. TECASINT 4111 has a very high thermal stability (HDT/A=470°C). Rigidity and modulus are significantly increased vis-a-vis conventional polyimides in a temperature range up to 400 °C. The material has minimal thermal and electrical conductivity. The plastic is highly pure with low outgassing in accordance with ESA regulation ECSS-Q-70-20. Facts Chemical designation: PI (Polyimide) Color: yellow Density: 1,47 g/cm3 Main Features very high thermal and oxidative resistance very low water absorption high thermal and mechanical capacity low outgassing good chemical resistance high creep resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries electronics electrical engineering conveyor technology mechanical engineering precision engineering semiconductor technology
Datasheet
Description
Compared with the other TECASINT materials the TECASINT 4100 series exhibits extremely high thermal stability, extremely low moisture absorption and high mechanical rigidity. This is accompanied by a very high oxidative stability and increased resistance to chemicals. TECASINT 4111 has a very high thermal stability (HDT/A=470°C). Rigidity and modulus are significantly increased vis-a-vis conventional polyimides in a temperature range up to 400 °C. The material has minimal thermal and electrical conductivity. The plastic is highly pure with low outgassing in accordance with ESA regulation ECSS-Q-70-20. Facts Chemical designation: PI (Polyimide) Color: yellow Density: 1,47 g/cm3 Main Features very high thermal and oxidative resistance very low water absorption high thermal and mechanical capacity low outgassing good chemical resistance high creep resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries electronics electrical engineering conveyor technology mechanical engineering precision engineering semiconductor technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASINT 4111 natural -  - Ensinger, Inc.
Washington, PA, United States
TECASINT 4111 natural
TECASINT 4111 natural
Compared with the other TECASINT materials the TECASINT 4100 series exhibits extremely high thermal stability, extremely low moisture absorption and high mechanical rigidity. This is accompanied by a very high oxidative stability and increased resistance to chemicals. TECASINT 4111 has a very high thermal stability (HDT/A=470°C). Rigidity and modulus are significantly increased vis-a-vis conventional polyimides in a temperature range up to 400 °C. The material has minimal thermal and electrical conductivity. The plastic is highly pure with low outgassing in accordance with ESA regulation ECSS-Q-70-20. Facts Chemical designation: PI (Polyimide) Color: yellow Density: 1,47 g/cm3 Main Features very high thermal and oxidative resistance very low water absorption high thermal and mechanical capacity low outgassing good chemical resistance high creep resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries electronics electrical engineering conveyor technology mechanical engineering precision engineering semiconductor technology

Compared with the other TECASINT materials the TECASINT 4100 series exhibits extremely high thermal stability, extremely low moisture absorption and high mechanical rigidity. This is accompanied by a very high oxidative stability and increased resistance to chemicals. TECASINT 4111 has a very high thermal stability (HDT/A=470°C). Rigidity and modulus are significantly increased vis-a-vis conventional polyimides in a temperature range up to 400 °C. The material has minimal thermal and electrical conductivity. The plastic is highly pure with low outgassing in accordance with ESA regulation ECSS-Q-70-20.

Facts

  • Chemical designation: PI (Polyimide)
  • Color: yellow
  • Density: 1,47 g/cm3

Main Features

  • very high thermal and oxidative resistance
  • very low water absorption
  • high thermal and mechanical capacity
  • low outgassing
  • good chemical resistance
  • high creep resistance
  • resistance against high energy radiation
  • sensitive to hydrolysis in higher thermal range

Target industries

  • electronics
  • electrical engineering
  • conveyor technology
  • mechanical engineering
  • precision engineering
  • semiconductor technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASINT 4111 natural
Chemical System PI (Polyimide); Polyimide or Bismaleimide (BMI)
Filler Unfilled
Use Temperature 561 to 842 F (294 to 450 C)
Thermal Conductivity 0.5200 W/m-K (0.3005 BTU-ft/hr-ft²-F)
Tensile (Break) 14504 psi (100000 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 280-317 - WAGO
Specs
Form / Shape Plate
Thickness 1.1 inch (28 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details