Ensinger, Inc. TECASON P MT XRO® blue

Description
TECASON P MT XRO combines the excellent property profile of PPSU with a radio opacifer. This additive allows for an additional option to the standard line of colored PPSU materials for orthopedic sizing trials and other devices, and allows for clear visibility of the machined component on fluoroscopy and x-ray. TECASON P MT XRO is available in multiple colors and dimensions. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: blue Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology
Datasheet
Description
TECASON P MT XRO combines the excellent property profile of PPSU with a radio opacifer. This additive allows for an additional option to the standard line of colored PPSU materials for orthopedic sizing trials and other devices, and allows for clear visibility of the machined component on fluoroscopy and x-ray. TECASON P MT XRO is available in multiple colors and dimensions. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: blue Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASON P MT XRO® blue -  - Ensinger, Inc.
Washington, PA, United States
TECASON P MT XRO® blue
TECASON P MT XRO® blue
TECASON P MT XRO combines the excellent property profile of PPSU with a radio opacifer. This additive allows for an additional option to the standard line of colored PPSU materials for orthopedic sizing trials and other devices, and allows for clear visibility of the machined component on fluoroscopy and x-ray. TECASON P MT XRO is available in multiple colors and dimensions. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: blue Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology

TECASON P MT XRO combines the excellent property profile of PPSU with a radio opacifer. This additive allows for an additional option to the standard line of colored PPSU materials for orthopedic sizing trials and other devices, and allows for clear visibility of the machined component on fluoroscopy and x-ray. TECASON P MT XRO is available in multiple colors and dimensions.

Facts

  • Chemical designation: PPSU (Polyphenylsulfone)
  • Color: blue
  • Density: 1,36 g/cm3

Main Features

  • x-ray opaque
  • high thermal and mechanical capacity
  • good heat deflection temperature
  • hydrolysis and superheated steam resistant
  • good impact strength
  • high gamma radiation resistance
  • good chemical resistance
  • high strength

Target industries

  • medical technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASON P MT XRO® blue
Chemical System Polysulphone; PPSU (Polyphenylsulfone)
Use Temperature 300 F (149 C)
Tensile (Break) 11500 psi (79290 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 283-350 - WAGO
Specs
Form / Shape Plate
Thickness 1.48 inch (37.5 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details