Ensinger, Inc. TECAFORM® AH ID blue

Description
TECAFORM AH ID inductive detectable POM-C is modified with a metal detectable filler that provides for excellent protection in food environments that use metal detection equipment to monitor for unwanted particulates. For added safety and versatility, this acetal material is colored blue to increase its visibility to optical detection equipment in use many food plants. TECAFORM AH ID can be used in a variety of food industry applications requiring good strength and toughness, dimensional stability, wear resistance and the ability to operate in a wet environment with little moisture absorption. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: blue Density: 1,48 g/cm3 Main Features metal detectable easy to machine excellent mechanical properties good wear properties low moisture absorption good dimensional stability Target industries food processing conveyor technology engineering for beverage filling systems pharmaceutical industry packaging and paper machinery
Datasheet
Description
TECAFORM AH ID inductive detectable POM-C is modified with a metal detectable filler that provides for excellent protection in food environments that use metal detection equipment to monitor for unwanted particulates. For added safety and versatility, this acetal material is colored blue to increase its visibility to optical detection equipment in use many food plants. TECAFORM AH ID can be used in a variety of food industry applications requiring good strength and toughness, dimensional stability, wear resistance and the ability to operate in a wet environment with little moisture absorption. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: blue Density: 1,48 g/cm3 Main Features metal detectable easy to machine excellent mechanical properties good wear properties low moisture absorption good dimensional stability Target industries food processing conveyor technology engineering for beverage filling systems pharmaceutical industry packaging and paper machinery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAFORM® AH ID blue -  - Ensinger, Inc.
Washington, PA, United States
TECAFORM® AH ID blue
TECAFORM® AH ID blue
TECAFORM AH ID inductive detectable POM-C is modified with a metal detectable filler that provides for excellent protection in food environments that use metal detection equipment to monitor for unwanted particulates. For added safety and versatility, this acetal material is colored blue to increase its visibility to optical detection equipment in use many food plants. TECAFORM AH ID can be used in a variety of food industry applications requiring good strength and toughness, dimensional stability, wear resistance and the ability to operate in a wet environment with little moisture absorption. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: blue Density: 1,48 g/cm3 Main Features metal detectable easy to machine excellent mechanical properties good wear properties low moisture absorption good dimensional stability Target industries food processing conveyor technology engineering for beverage filling systems pharmaceutical industry packaging and paper machinery

TECAFORM AH ID inductive detectable POM-C is modified with a metal detectable filler that provides for excellent protection in food environments that use metal detection equipment to monitor for unwanted particulates. For added safety and versatility, this acetal material is colored blue to increase its visibility to optical detection equipment in use many food plants. TECAFORM AH ID can be used in a variety of food industry applications requiring good strength and toughness, dimensional stability, wear resistance and the ability to operate in a wet environment with little moisture absorption.

Facts

  • Chemical designation: POM-C (Polyacetal (Copolymer))
  • Color: blue
  • Density: 1,48 g/cm3

Main Features

  • metal detectable
  • easy to machine
  • excellent mechanical properties
  • good wear properties
  • low moisture absorption
  • good dimensional stability

Target industries

  • food processing
  • conveyor technology
  • engineering for beverage filling systems
  • pharmaceutical industry
  • packaging and paper machinery
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAFORM® AH ID blue
Chemical System Acetal or Polyoxymethylene (POM); POM-C (Polyacetal (Copolymer))
Use Temperature 212 to 285 F (100 to 141 C)
Tensile (Break) 9500 psi (65501 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2110-1391 - WAGO
Specs
Form / Shape Plate
Thickness 1.48 inch (37.7 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details