Ensinger, Inc. TECAPAI® CM XP440 black-green

Description
Proprietary additives are what makes TECAPAI CM XP440 black-green compression molded PAI plastic an excellent choice as a bearing and seal material. Solvay Specialty Polymers provides the Torlon® material from which this bearing grade polyamide-imide is made, and it can be considered as Ensinger's version of a product commonly referred to in web searches as “torlon 4540”. It has excellent tribological properties including a low coefficient of friction. Additionally, TECAPAI CM XP440 has a low CLTE and good compression strength. It also maintains strength and stiffness at elevated temperatures, and combines very good machinability with strong chemical resistance to round out its polyamide-imide properties profile. Users in the oil and gas industry will find TECAPAI CM XP440 black-green a useful Torlon material in labyrinth seals for compressors and pumps, as well as other bearing and wear components. Finally, the fact that TECAPAI CM XP440 black-green is compression molded allows for minimum run quantities as low as 1 piece, which adds to the product's appeal. Facts Chemical designation: PAI (Polyamide-imide) Color: black Density: 1,46 g/cm3 Main Features excellent wear properties very good thermal stability excellent dimensional stability good machinability Target industries oil and gas industry chemical and refinery industry chemical plant engineering process engineering aircraft and aerospace technology
Datasheet
Description
Proprietary additives are what makes TECAPAI CM XP440 black-green compression molded PAI plastic an excellent choice as a bearing and seal material. Solvay Specialty Polymers provides the Torlon® material from which this bearing grade polyamide-imide is made, and it can be considered as Ensinger's version of a product commonly referred to in web searches as “torlon 4540”. It has excellent tribological properties including a low coefficient of friction. Additionally, TECAPAI CM XP440 has a low CLTE and good compression strength. It also maintains strength and stiffness at elevated temperatures, and combines very good machinability with strong chemical resistance to round out its polyamide-imide properties profile. Users in the oil and gas industry will find TECAPAI CM XP440 black-green a useful Torlon material in labyrinth seals for compressors and pumps, as well as other bearing and wear components. Finally, the fact that TECAPAI CM XP440 black-green is compression molded allows for minimum run quantities as low as 1 piece, which adds to the product's appeal. Facts Chemical designation: PAI (Polyamide-imide) Color: black Density: 1,46 g/cm3 Main Features excellent wear properties very good thermal stability excellent dimensional stability good machinability Target industries oil and gas industry chemical and refinery industry chemical plant engineering process engineering aircraft and aerospace technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPAI® CM XP440 black-green -  - Ensinger, Inc.
Washington, PA, United States
TECAPAI® CM XP440 black-green
TECAPAI® CM XP440 black-green
Proprietary additives are what makes TECAPAI CM XP440 black-green compression molded PAI plastic an excellent choice as a bearing and seal material. Solvay Specialty Polymers provides the Torlon® material from which this bearing grade polyamide-imide is made, and it can be considered as Ensinger's version of a product commonly referred to in web searches as “torlon 4540”. It has excellent tribological properties including a low coefficient of friction. Additionally, TECAPAI CM XP440 has a low CLTE and good compression strength. It also maintains strength and stiffness at elevated temperatures, and combines very good machinability with strong chemical resistance to round out its polyamide-imide properties profile. Users in the oil and gas industry will find TECAPAI CM XP440 black-green a useful Torlon material in labyrinth seals for compressors and pumps, as well as other bearing and wear components. Finally, the fact that TECAPAI CM XP440 black-green is compression molded allows for minimum run quantities as low as 1 piece, which adds to the product's appeal. Facts Chemical designation: PAI (Polyamide-imide) Color: black Density: 1,46 g/cm3 Main Features excellent wear properties very good thermal stability excellent dimensional stability good machinability Target industries oil and gas industry chemical and refinery industry chemical plant engineering process engineering aircraft and aerospace technology

Proprietary additives are what makes TECAPAI CM XP440 black-green compression molded PAI plastic an excellent choice as a bearing and seal material. Solvay Specialty Polymers provides the Torlon® material from which this bearing grade polyamide-imide is made, and it can be considered as Ensinger's version of a product commonly referred to in web searches as “torlon 4540”. It has excellent tribological properties including a low coefficient of friction. Additionally, TECAPAI CM XP440 has a low CLTE and good compression strength. It also maintains strength and stiffness at elevated temperatures, and combines very good machinability with strong chemical resistance to round out its polyamide-imide properties profile. Users in the oil and gas industry will find TECAPAI CM XP440 black-green a useful Torlon material in labyrinth seals for compressors and pumps, as well as other bearing and wear components. Finally, the fact that TECAPAI CM XP440 black-green is compression molded allows for minimum run quantities as low as 1 piece, which adds to the product's appeal.

Facts

  • Chemical designation: PAI (Polyamide-imide)
  • Color: black
  • Density: 1,46 g/cm3

Main Features

  • excellent wear properties
  • very good thermal stability
  • excellent dimensional stability
  • good machinability

Target industries

  • oil and gas industry
  • chemical and refinery industry
  • chemical plant engineering
  • process engineering
  • aircraft and aerospace technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPAI® CM XP440 black-green
Chemical System PAI (Polyamide-imide); Polyamide
Deflection Temperature 500 F (260 C)
Tensile (Break) 9300 psi (64122 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
Rubber Sheets - 2027915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Width / O.D. 39.37 inch (1000 mm)
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details