Ensinger, Inc. DELRIN® 500AF Blend

Description
Delrin® 500AF brown is very similar to Delrin® 100AF (both resins made by DuPont) in that this material performs exceedingly well in bearing or low friction applications that also require good strength and dimensional stability characteristics. Containing PTFE fibers, this modified acetal homopolymer material has a slightly more crystaline structure than Delrin® 100AF, so therefore exhibits slightly higher strength and modulus, as well as improved machining characteristics. It is designed for applications requiring low wear and, or low friction against steel, itself or other plastics. It is perfect for plastic bushing or bearing applications requiring a low coefficient of friction. Delrin® is a registered trademark of DuPont. Facts Chemical designation: POM-H (Polyacetal (Homopolymer)) Color: brown Density: 1,5 g/cm3 Main Features excellent wear properties low static friction high mechanical load capacity good machinability Target industries conveyor technology automotive industry business machines heavy duty industry printing machines packaging and paper machinery
Datasheet
Description
Delrin® 500AF brown is very similar to Delrin® 100AF (both resins made by DuPont) in that this material performs exceedingly well in bearing or low friction applications that also require good strength and dimensional stability characteristics. Containing PTFE fibers, this modified acetal homopolymer material has a slightly more crystaline structure than Delrin® 100AF, so therefore exhibits slightly higher strength and modulus, as well as improved machining characteristics. It is designed for applications requiring low wear and, or low friction against steel, itself or other plastics. It is perfect for plastic bushing or bearing applications requiring a low coefficient of friction. Delrin® is a registered trademark of DuPont. Facts Chemical designation: POM-H (Polyacetal (Homopolymer)) Color: brown Density: 1,5 g/cm3 Main Features excellent wear properties low static friction high mechanical load capacity good machinability Target industries conveyor technology automotive industry business machines heavy duty industry printing machines packaging and paper machinery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DELRIN® 500AF Blend -  - Ensinger, Inc.
Washington, PA, United States
DELRIN® 500AF Blend
DELRIN® 500AF Blend
Delrin® 500AF brown is very similar to Delrin® 100AF (both resins made by DuPont) in that this material performs exceedingly well in bearing or low friction applications that also require good strength and dimensional stability characteristics. Containing PTFE fibers, this modified acetal homopolymer material has a slightly more crystaline structure than Delrin® 100AF, so therefore exhibits slightly higher strength and modulus, as well as improved machining characteristics. It is designed for applications requiring low wear and, or low friction against steel, itself or other plastics. It is perfect for plastic bushing or bearing applications requiring a low coefficient of friction. Delrin® is a registered trademark of DuPont. Facts Chemical designation: POM-H (Polyacetal (Homopolymer)) Color: brown Density: 1,5 g/cm3 Main Features excellent wear properties low static friction high mechanical load capacity good machinability Target industries conveyor technology automotive industry business machines heavy duty industry printing machines packaging and paper machinery

Delrin® 500AF brown is very similar to Delrin® 100AF (both resins made by DuPont) in that this material performs exceedingly well in bearing or low friction applications that also require good strength and dimensional stability characteristics. Containing PTFE fibers, this modified acetal homopolymer material has a slightly more crystaline structure than Delrin® 100AF, so therefore exhibits slightly higher strength and modulus, as well as improved machining characteristics. It is designed for applications requiring low wear and, or low friction against steel, itself or other plastics. It is perfect for plastic bushing or bearing applications requiring a low coefficient of friction. Delrin® is a registered trademark of DuPont.

Facts

  • Chemical designation: POM-H (Polyacetal (Homopolymer))
  • Color: brown
  • Density: 1,5 g/cm3

Main Features

  • excellent wear properties
  • low static friction
  • high mechanical load capacity
  • good machinability

Target industries

  • conveyor technology
  • automotive industry
  • business machines
  • heavy duty industry
  • printing machines
  • packaging and paper machinery
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name DELRIN® 500AF Blend
Chemical System Acetal or Polyoxymethylene (POM); POM-H (Polyacetal (Homopolymer))
Use Temperature 185 to 300 F (85 to 149 C)
Tensile (Break) 7200 psi (49643 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1575 inch (4 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Fence Privacy -Fence Slats - PVT - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details