Ensinger, Inc. TECAPET white

Description
TECAPET PET polyester from Ensinger is specially formulated to provide improved toughness, and enhanced machinability. This PET polyester also offers excellent sliding and wear properties, and a low coefficent of friction. TECAPET's superior chemical resistance, non staining characteristics, and distinct lack of centerline porosity, makes it a desirable material for a variety of applications especially in the food industry that might involve solvents, cleaning chemicals, or direct food contact. Facts Chemical designation: PET (Polyethylene terephthalate) Color: white Density: 1,38 g/cm3 Main Features very good chemical resistance resistent to cleaning agents excellent wear properties excellent strength and stiffness low moisture absorption improved surface hardness resistance against high energy radiation Target industries food engineering food processing engineering for beverage filling systems packaging and paper machinery semiconductor technology printing machines mechanical engineering pharmaceutical industry
Datasheet
Description
TECAPET PET polyester from Ensinger is specially formulated to provide improved toughness, and enhanced machinability. This PET polyester also offers excellent sliding and wear properties, and a low coefficent of friction. TECAPET's superior chemical resistance, non staining characteristics, and distinct lack of centerline porosity, makes it a desirable material for a variety of applications especially in the food industry that might involve solvents, cleaning chemicals, or direct food contact. Facts Chemical designation: PET (Polyethylene terephthalate) Color: white Density: 1,38 g/cm3 Main Features very good chemical resistance resistent to cleaning agents excellent wear properties excellent strength and stiffness low moisture absorption improved surface hardness resistance against high energy radiation Target industries food engineering food processing engineering for beverage filling systems packaging and paper machinery semiconductor technology printing machines mechanical engineering pharmaceutical industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPET white -  - Ensinger, Inc.
Washington, PA, United States
TECAPET white
TECAPET white
TECAPET PET polyester from Ensinger is specially formulated to provide improved toughness, and enhanced machinability. This PET polyester also offers excellent sliding and wear properties, and a low coefficent of friction. TECAPET's superior chemical resistance, non staining characteristics, and distinct lack of centerline porosity, makes it a desirable material for a variety of applications especially in the food industry that might involve solvents, cleaning chemicals, or direct food contact. Facts Chemical designation: PET (Polyethylene terephthalate) Color: white Density: 1,38 g/cm3 Main Features very good chemical resistance resistent to cleaning agents excellent wear properties excellent strength and stiffness low moisture absorption improved surface hardness resistance against high energy radiation Target industries food engineering food processing engineering for beverage filling systems packaging and paper machinery semiconductor technology printing machines mechanical engineering pharmaceutical industry

TECAPET PET polyester from Ensinger is specially formulated to provide improved toughness, and enhanced machinability. This PET polyester also offers excellent sliding and wear properties, and a low coefficent of friction. TECAPET's superior chemical resistance, non staining characteristics, and distinct lack of centerline porosity, makes it a desirable material for a variety of applications especially in the food industry that might involve solvents, cleaning chemicals, or direct food contact.

Facts

  • Chemical designation: PET (Polyethylene terephthalate)
  • Color: white
  • Density: 1,38 g/cm3

Main Features

  • very good chemical resistance
  • resistent to cleaning agents
  • excellent wear properties
  • excellent strength and stiffness
  • low moisture absorption
  • improved surface hardness
  • resistance against high energy radiation

Target industries

  • food engineering
  • food processing
  • engineering for beverage filling systems
  • packaging and paper machinery
  • semiconductor technology
  • printing machines
  • mechanical engineering
  • pharmaceutical industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPET white
Chemical System PET (Polyethylene terephthalate); Thermoplastic Polyester (PET, PBT, etc.)
Use Temperature 230 to 320 F (110 to 160 C)
Thermal Conductivity 0.2899 W/m-K (0.1675 BTU-ft/hr-ft²-F)
Tensile (Break) 10000 psi (68948 KPa)
Tensile Modulus 470 ksi (330 kg/mm²)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0787 inch (2 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details