Ensinger, Inc. TECAPEEK CM XP98 black

Description
This compression moulded material is a Victrex® PEEK polymer modified with 30% carbon fibre to increase the strength and rigidity. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,43 g/cm3 Main Features very good chemical resistance good heat deflection temperature inherent flame resistance hydrolysis and superheated steam resistant very high stiffness very high creep resistant high dimensional stability resistance against high energy radiation Target industries aircraft and aerospace technology automotive industry conveyor technology oil and gas industry mechanical engineering chemical plant engineering
Datasheet
Description
This compression moulded material is a Victrex® PEEK polymer modified with 30% carbon fibre to increase the strength and rigidity. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,43 g/cm3 Main Features very good chemical resistance good heat deflection temperature inherent flame resistance hydrolysis and superheated steam resistant very high stiffness very high creep resistant high dimensional stability resistance against high energy radiation Target industries aircraft and aerospace technology automotive industry conveyor technology oil and gas industry mechanical engineering chemical plant engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPEEK CM XP98 black -  - Ensinger, Inc.
Washington, PA, United States
TECAPEEK CM XP98 black
TECAPEEK CM XP98 black
This compression moulded material is a Victrex® PEEK polymer modified with 30% carbon fibre to increase the strength and rigidity. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,43 g/cm3 Main Features very good chemical resistance good heat deflection temperature inherent flame resistance hydrolysis and superheated steam resistant very high stiffness very high creep resistant high dimensional stability resistance against high energy radiation Target industries aircraft and aerospace technology automotive industry conveyor technology oil and gas industry mechanical engineering chemical plant engineering

This compression moulded material is a Victrex® PEEK polymer modified with 30% carbon fibre to increase the strength and rigidity.

Facts

  • Chemical designation: PEEK (Polyetheretherketone)
  • Color: black
  • Density: 1,43 g/cm3

Main Features

  • very good chemical resistance
  • good heat deflection temperature
  • inherent flame resistance
  • hydrolysis and superheated steam resistant
  • very high stiffness
  • very high creep resistant
  • high dimensional stability
  • resistance against high energy radiation

Target industries

  • aircraft and aerospace technology
  • automotive industry
  • conveyor technology
  • oil and gas industry
  • mechanical engineering
  • chemical plant engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPEEK CM XP98 black
Chemical System PEEK; PEEK (Polyetheretherketone)
Filler Carbon or Graphite
Use Temperature 500 to 572 F (260 to 300 C)
Tensile (Break) 18300 psi (126175 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
ptfe elbow -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Medical pharmaceutical,Semiconductor manufacturing,Petrochemical industry
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Fluon® PFA Resins -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Perfluoro alkoxy (PFA)
Features Flame Retardant
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details