TECATRON SX natural is a modified Polyphenylensulfide (PPS) plastic designed for high-performance applications, particularly in the semiconductor industry. It features a beige opaque color and a density of 1.36 g/cm². The material exhibits impressive mechanical properties, including a tensile strength of 14,200 psi and a flexural strength of 22,400 psi at 73 °F, making it suitable for demanding environments. Thermally, TECATRON SX has a glass transition temperature of 341 °F and a melting temperature of 543 °F, with a short-term service temperature of up to 500 °F and a long-term service temperature of 446 °F. The material also demonstrates low water absorption (0.01% after 24 hours of immersion) and good resistance to hot water and bases. Electrical properties include a surface resistivity of 10 Ω and a volume resistivity of 10 Ω¬?cm. The material is classified as V0 for flammability according to UL94 standards. Its high strength, dimensional stability, and resistance to high energy radiation make it a suitable choice for applications requiring durability and reliability.
This modified Polyphenylensulfide,
Facts
Main Features
Target industries
| Ensinger, Inc. | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Name | TECATRON SX natural |
| Chemical System | PPS (Polyphenylensulfide) |
| Use Temperature | 446 to 500 F (230 to 260 C) |
| Thermal Conductivity | 0.2510 W/m-K (0.1450 BTU-ft/hr-ft²-F) |
| Tensile (Break) | 14200 to 15120 psi (97906 to 104249 KPa) |