Ensinger, Inc. TECASON P MT XRO® grey

Description
TECASON P MT XRO grey is another member of a specifically developed, x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone) family. This PPSU material enables x-ray opaque properties and permits clear visibility of components under fluoroscopy and x-ray radiation. TECASON P MT XRO has been tested in line with the requirements of ISO 10993 for medical products coming into contact with bodily fluids, bone substance or dentin for up to 24 hours. This product line is available in various colors. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: grey Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology
Datasheet
Description
TECASON P MT XRO grey is another member of a specifically developed, x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone) family. This PPSU material enables x-ray opaque properties and permits clear visibility of components under fluoroscopy and x-ray radiation. TECASON P MT XRO has been tested in line with the requirements of ISO 10993 for medical products coming into contact with bodily fluids, bone substance or dentin for up to 24 hours. This product line is available in various colors. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: grey Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASON P MT XRO® grey -  - Ensinger, Inc.
Washington, PA, United States
TECASON P MT XRO® grey
TECASON P MT XRO® grey
TECASON P MT XRO grey is another member of a specifically developed, x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone) family. This PPSU material enables x-ray opaque properties and permits clear visibility of components under fluoroscopy and x-ray radiation. TECASON P MT XRO has been tested in line with the requirements of ISO 10993 for medical products coming into contact with bodily fluids, bone substance or dentin for up to 24 hours. This product line is available in various colors. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: grey Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology

TECASON P MT XRO grey is another member of a specifically developed, x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone) family. This PPSU material enables x-ray opaque properties and permits clear visibility of components under fluoroscopy and x-ray radiation. TECASON P MT XRO has been tested in line with the requirements of ISO 10993 for medical products coming into contact with bodily fluids, bone substance or dentin for up to 24 hours. This product line is available in various colors.

Facts

  • Chemical designation: PPSU (Polyphenylsulfone)
  • Color: grey
  • Density: 1,36 g/cm3

Main Features

  • x-ray opaque
  • high thermal and mechanical capacity
  • good heat deflection temperature
  • hydrolysis and superheated steam resistant
  • good impact strength
  • high gamma radiation resistance
  • good chemical resistance
  • high strength

Target industries

  • medical technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASON P MT XRO® grey
Chemical System Polysulphone; PPSU (Polyphenylsulfone)
Material Type BioMedical
Industry Sanitary
Use Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 281-330 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details