Ensinger, Inc. TECAFORM® AH ID Grey

Description
TECAFORM AH ID grey metal detectable acetal is a metal detectable POM-C material designed for use in the food industry. It’s grey appearance resembles the stainless steel parts typically used in the same applications, but offers the added benefits of lighter weight, lubricity, and easier maintenance characteristics among other features. TECAFORM AH ID grey is the companion material to TECAFORM AH ID blue, which offers the versatility of being visible whether metal or optical detection systems are being used. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: grey Density: 1,48 g/cm3 Main Features metal detectable easy to machine excellent mechanical properties good wear properties low moisture absorption good dimensional stability Target industries food processing conveyor technology engineering for beverage filling systems pharmaceutical industry packaging and paper machinery
Datasheet
Description
TECAFORM AH ID grey metal detectable acetal is a metal detectable POM-C material designed for use in the food industry. It’s grey appearance resembles the stainless steel parts typically used in the same applications, but offers the added benefits of lighter weight, lubricity, and easier maintenance characteristics among other features. TECAFORM AH ID grey is the companion material to TECAFORM AH ID blue, which offers the versatility of being visible whether metal or optical detection systems are being used. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: grey Density: 1,48 g/cm3 Main Features metal detectable easy to machine excellent mechanical properties good wear properties low moisture absorption good dimensional stability Target industries food processing conveyor technology engineering for beverage filling systems pharmaceutical industry packaging and paper machinery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAFORM® AH ID Grey -  - Ensinger, Inc.
Washington, PA, United States
TECAFORM® AH ID Grey
TECAFORM® AH ID Grey
TECAFORM AH ID grey metal detectable acetal is a metal detectable POM-C material designed for use in the food industry. It’s grey appearance resembles the stainless steel parts typically used in the same applications, but offers the added benefits of lighter weight, lubricity, and easier maintenance characteristics among other features. TECAFORM AH ID grey is the companion material to TECAFORM AH ID blue, which offers the versatility of being visible whether metal or optical detection systems are being used. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: grey Density: 1,48 g/cm3 Main Features metal detectable easy to machine excellent mechanical properties good wear properties low moisture absorption good dimensional stability Target industries food processing conveyor technology engineering for beverage filling systems pharmaceutical industry packaging and paper machinery

TECAFORM AH ID grey metal detectable acetal is a metal detectable POM-C material designed for use in the food industry. It’s grey appearance resembles the stainless steel parts typically used in the same applications, but offers the added benefits of lighter weight, lubricity, and easier maintenance characteristics among other features. TECAFORM AH ID grey is the companion material to TECAFORM AH ID blue, which offers the versatility of being visible whether metal or optical detection systems are being used.

Facts

  • Chemical designation: POM-C (Polyacetal (Copolymer))
  • Color: grey
  • Density: 1,48 g/cm3

Main Features

  • metal detectable
  • easy to machine
  • excellent mechanical properties
  • good wear properties
  • low moisture absorption
  • good dimensional stability

Target industries

  • food processing
  • conveyor technology
  • engineering for beverage filling systems
  • pharmaceutical industry
  • packaging and paper machinery
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAFORM® AH ID Grey
Chemical System Acetal or Polyoxymethylene (POM); POM-C (Polyacetal (Copolymer))
Use Temperature 212 to 285 F (100 to 141 C)
Tensile (Break) 9500 psi (65501 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2006-992 - WAGO
Specs
Form / Shape Plate
Width / O.D. 0.0787 inch (2 mm)
Length 3.77 inch (95.8 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details