Ensinger, Inc. TECAPAI® CM XP530 black-green

Description
TECAPAI CM XP530 is a compression molded polyamide-imide material that is modified with 30% glass fiber filler. Produced using Solvay Torlon® plastic polymer, TECAPAI CM XP530 delivers a unique combination of properties and may be recognized as products commonly referred to in web searches as "torlon 5530". Machining Torlon requires experience. One of the distinctive characteristics of this glass filled PAI is improved machinability when compared to other PAI compression molded materials. Micro machining with fewer burs left behind than competitive materials is possible. TECAPAI CM XP530 has high strength and stiffness at elevated temperatures, a low CLTE, good dielectric properties, and excellent compressive strength, in addition to excellent chemical resistance. Typical applications include test sockets in the semiconductor industry, as well as electrical connectors and insulators. Users in aerospace might be interested in this versatile PAI plastic for fasteners and housings, or for other structural components. Minimum order quantities as low as 1 piece adds to the versatility of this PAI product. Facts Chemical designation: PAI (Polyamide-imide) Color: black Density: 1,61 g/cm3 Main Features electrically insulating excellent strength and stiffness excellent dimensional stability very good thermal stability excellent chemical resistance Target industries semiconductor technology aircraft and aerospace technology oil and gas industry chemical and refinery industry process engineering
Datasheet
Description
TECAPAI CM XP530 is a compression molded polyamide-imide material that is modified with 30% glass fiber filler. Produced using Solvay Torlon® plastic polymer, TECAPAI CM XP530 delivers a unique combination of properties and may be recognized as products commonly referred to in web searches as "torlon 5530". Machining Torlon requires experience. One of the distinctive characteristics of this glass filled PAI is improved machinability when compared to other PAI compression molded materials. Micro machining with fewer burs left behind than competitive materials is possible. TECAPAI CM XP530 has high strength and stiffness at elevated temperatures, a low CLTE, good dielectric properties, and excellent compressive strength, in addition to excellent chemical resistance. Typical applications include test sockets in the semiconductor industry, as well as electrical connectors and insulators. Users in aerospace might be interested in this versatile PAI plastic for fasteners and housings, or for other structural components. Minimum order quantities as low as 1 piece adds to the versatility of this PAI product. Facts Chemical designation: PAI (Polyamide-imide) Color: black Density: 1,61 g/cm3 Main Features electrically insulating excellent strength and stiffness excellent dimensional stability very good thermal stability excellent chemical resistance Target industries semiconductor technology aircraft and aerospace technology oil and gas industry chemical and refinery industry process engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPAI® CM XP530 black-green -  - Ensinger, Inc.
Washington, PA, United States
TECAPAI® CM XP530 black-green
TECAPAI® CM XP530 black-green
TECAPAI CM XP530 is a compression molded polyamide-imide material that is modified with 30% glass fiber filler. Produced using Solvay Torlon® plastic polymer, TECAPAI CM XP530 delivers a unique combination of properties and may be recognized as products commonly referred to in web searches as "torlon 5530". Machining Torlon requires experience. One of the distinctive characteristics of this glass filled PAI is improved machinability when compared to other PAI compression molded materials. Micro machining with fewer burs left behind than competitive materials is possible. TECAPAI CM XP530 has high strength and stiffness at elevated temperatures, a low CLTE, good dielectric properties, and excellent compressive strength, in addition to excellent chemical resistance. Typical applications include test sockets in the semiconductor industry, as well as electrical connectors and insulators. Users in aerospace might be interested in this versatile PAI plastic for fasteners and housings, or for other structural components. Minimum order quantities as low as 1 piece adds to the versatility of this PAI product. Facts Chemical designation: PAI (Polyamide-imide) Color: black Density: 1,61 g/cm3 Main Features electrically insulating excellent strength and stiffness excellent dimensional stability very good thermal stability excellent chemical resistance Target industries semiconductor technology aircraft and aerospace technology oil and gas industry chemical and refinery industry process engineering

TECAPAI CM XP530 is a compression molded polyamide-imide material that is modified with 30% glass fiber filler. Produced using Solvay Torlon® plastic polymer, TECAPAI CM XP530 delivers a unique combination of properties and may be recognized as products commonly referred to in web searches as "torlon 5530". Machining Torlon requires experience. One of the distinctive characteristics of this glass filled PAI is improved machinability when compared to other PAI compression molded materials. Micro machining with fewer burs left behind than competitive materials is possible. TECAPAI CM XP530 has high strength and stiffness at elevated temperatures, a low CLTE, good dielectric properties, and excellent compressive strength, in addition to excellent chemical resistance. Typical applications include test sockets in the semiconductor industry, as well as electrical connectors and insulators. Users in aerospace might be interested in this versatile PAI plastic for fasteners and housings, or for other structural components. Minimum order quantities as low as 1 piece adds to the versatility of this PAI product.

Facts

  • Chemical designation: PAI (Polyamide-imide)
  • Color: black
  • Density: 1,61 g/cm3

Main Features

  • electrically insulating
  • excellent strength and stiffness
  • excellent dimensional stability
  • very good thermal stability
  • excellent chemical resistance

Target industries

  • semiconductor technology
  • aircraft and aerospace technology
  • oil and gas industry
  • chemical and refinery industry
  • process engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPAI® CM XP530 black-green
Chemical System PAI (Polyamide-imide); Polyamide
Filler Glass or FRP
Material Type Electrical Insulation
Industry Aerospace
Deflection Temperature 515 F (268 C)
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
Rubber Sheets - 205538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0197 inch (0.5000 mm)
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details