Ensinger, Inc. TECAMID® 612

Description
Nylon generally has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's primary weakness is a propensity to absorb moisture and thus have poor dimensional stability. TECAMID 612 has lower moisture absorption rates than nylon 66, hence superior dimensional stability. Facts Chemical designation: PA 612 (Polyamide 612) Color: natural Density: 1,06 g/cm3 Main Features low moisture absorption good dimensional stability good wear resistance good mechanical properties Target industries heavy duty industry mechanical engineering conveyor technology power engineering
Datasheet
Description
Nylon generally has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's primary weakness is a propensity to absorb moisture and thus have poor dimensional stability. TECAMID 612 has lower moisture absorption rates than nylon 66, hence superior dimensional stability. Facts Chemical designation: PA 612 (Polyamide 612) Color: natural Density: 1,06 g/cm3 Main Features low moisture absorption good dimensional stability good wear resistance good mechanical properties Target industries heavy duty industry mechanical engineering conveyor technology power engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAMID® 612 -  - Ensinger, Inc.
Washington, PA, United States
TECAMID® 612
TECAMID® 612
Nylon generally has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's primary weakness is a propensity to absorb moisture and thus have poor dimensional stability. TECAMID 612 has lower moisture absorption rates than nylon 66, hence superior dimensional stability. Facts Chemical designation: PA 612 (Polyamide 612) Color: natural Density: 1,06 g/cm3 Main Features low moisture absorption good dimensional stability good wear resistance good mechanical properties Target industries heavy duty industry mechanical engineering conveyor technology power engineering

Nylon generally has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's primary weakness is a propensity to absorb moisture and thus have poor dimensional stability. TECAMID 612 has lower moisture absorption rates than nylon 66, hence superior dimensional stability.

Facts

  • Chemical designation: PA 612 (Polyamide 612)
  • Color: natural
  • Density: 1,06 g/cm3

Main Features

  • low moisture absorption
  • good dimensional stability
  • good wear resistance
  • good mechanical properties

Target industries

  • heavy duty industry
  • mechanical engineering
  • conveyor technology
  • power engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAMID® 612
Chemical System PA 612 (Polyamide 612); Polyamide
Use Temperature 185 F (85 C)
Deflection Temperature 142 F (61.11 C)
Thermal Conductivity 0.2207 W/m-K (0.1275 BTU-ft/hr-ft²-F)
Tensile (Break) 10000 psi (68948 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 4083936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.1969 inch (5 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details