Ensinger, Inc. TECASINT 1031 black

Description
Starting with the base polymer TECASINT 1011, TECASINT 1031 has been developed. This material contains 40% graphite, unlike the starting material. TECASINT 1031 has a very high resistance to thermal ageing and improved self lubrication. Its other properties include minimised thermal elongation for dimensionally stable components and increased creep strength. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,57 g/cm3 Main Features very good slide and wear properties very good thermal stability very high creep resistant good wear resistance high thermal and mechanical capacity resistance against high energy radiation low thermal expansion sensitive to hydrolysis in higher thermal range Target industries automotive industry aircraft and aerospace technology cryogenic engineering conveyor technology hot glass technology mechanical engineering precision engineering textile industry
Datasheet
Description
Starting with the base polymer TECASINT 1011, TECASINT 1031 has been developed. This material contains 40% graphite, unlike the starting material. TECASINT 1031 has a very high resistance to thermal ageing and improved self lubrication. Its other properties include minimised thermal elongation for dimensionally stable components and increased creep strength. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,57 g/cm3 Main Features very good slide and wear properties very good thermal stability very high creep resistant good wear resistance high thermal and mechanical capacity resistance against high energy radiation low thermal expansion sensitive to hydrolysis in higher thermal range Target industries automotive industry aircraft and aerospace technology cryogenic engineering conveyor technology hot glass technology mechanical engineering precision engineering textile industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASINT 1031 black -  - Ensinger, Inc.
Washington, PA, United States
TECASINT 1031 black
TECASINT 1031 black
Starting with the base polymer TECASINT 1011, TECASINT 1031 has been developed. This material contains 40% graphite, unlike the starting material. TECASINT 1031 has a very high resistance to thermal ageing and improved self lubrication. Its other properties include minimised thermal elongation for dimensionally stable components and increased creep strength. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,57 g/cm3 Main Features very good slide and wear properties very good thermal stability very high creep resistant good wear resistance high thermal and mechanical capacity resistance against high energy radiation low thermal expansion sensitive to hydrolysis in higher thermal range Target industries automotive industry aircraft and aerospace technology cryogenic engineering conveyor technology hot glass technology mechanical engineering precision engineering textile industry

Starting with the base polymer TECASINT 1011, TECASINT 1031 has been developed. This material contains 40% graphite, unlike the starting material. TECASINT 1031 has a very high resistance to thermal ageing and improved self lubrication. Its other properties include minimised thermal elongation for dimensionally stable components and increased creep strength.

Facts

  • Chemical designation: PI (Polyimide)
  • Color: black
  • Density: 1,57 g/cm3

Main Features

  • very good slide and wear properties
  • very good thermal stability
  • very high creep resistant
  • good wear resistance
  • high thermal and mechanical capacity
  • resistance against high energy radiation
  • low thermal expansion
  • sensitive to hydrolysis in higher thermal range

Target industries

  • automotive industry
  • aircraft and aerospace technology
  • cryogenic engineering
  • conveyor technology
  • hot glass technology
  • mechanical engineering
  • precision engineering
  • textile industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASINT 1031 black
Chemical System PI (Polyimide); Polyimide or Bismaleimide (BMI)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 770715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.57 inch (40 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Fence Privacy - American Permahedge -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details