TECASON P MT grey is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT grey is just one of the many color options available in this family of products. For more complete details see TECASON P MT black.
Facts
Main Features
Target industries
| Ensinger, Inc. | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Name | Radel® 5500 grey (TECASON® P MT) |
| Chemical System | Polysulphone; PPSU (Polyphenylsulfone) |
| Industry | Sanitary |
| Use Temperature | 300 to 360 F (149 to 182 C) |
| Deflection Temperature | 405 to 417 F (207 to 214 C) |
| Tensile (Break) | 11000 psi (75843 KPa) |