Ensinger, Inc. TECASINT 4121 black

Description
TECASINT 4121 is based on the base polymer TECASINT 4111, plus 15% graphite. The material is particularly suitable for tribological applications thanks to its improved friction and wear behaviour. Thanks to its self lubricating property, TECASINT 4121 is well suited to dry applications. Facts Chemical designation: PI (Polyimide) Color: anthracite Density: 1,53 g/cm3 Main Features very high thermal and oxidative resistance very good slide and wear properties high thermal and mechanical capacity very low water absorption high creep resistance good chemical resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries automotive industry conveyor technology hot glass technology mechanical engineering precision engineering
Datasheet
Description
TECASINT 4121 is based on the base polymer TECASINT 4111, plus 15% graphite. The material is particularly suitable for tribological applications thanks to its improved friction and wear behaviour. Thanks to its self lubricating property, TECASINT 4121 is well suited to dry applications. Facts Chemical designation: PI (Polyimide) Color: anthracite Density: 1,53 g/cm3 Main Features very high thermal and oxidative resistance very good slide and wear properties high thermal and mechanical capacity very low water absorption high creep resistance good chemical resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries automotive industry conveyor technology hot glass technology mechanical engineering precision engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASINT 4121 black -  - Ensinger, Inc.
Washington, PA, United States
TECASINT 4121 black
TECASINT 4121 black
TECASINT 4121 is based on the base polymer TECASINT 4111, plus 15% graphite. The material is particularly suitable for tribological applications thanks to its improved friction and wear behaviour. Thanks to its self lubricating property, TECASINT 4121 is well suited to dry applications. Facts Chemical designation: PI (Polyimide) Color: anthracite Density: 1,53 g/cm3 Main Features very high thermal and oxidative resistance very good slide and wear properties high thermal and mechanical capacity very low water absorption high creep resistance good chemical resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries automotive industry conveyor technology hot glass technology mechanical engineering precision engineering

TECASINT 4121 is based on the base polymer TECASINT 4111, plus 15% graphite. The material is particularly suitable for tribological applications thanks to its improved friction and wear behaviour. Thanks to its self lubricating property, TECASINT 4121 is well suited to dry applications.

Facts

  • Chemical designation: PI (Polyimide)
  • Color: anthracite
  • Density: 1,53 g/cm3

Main Features

  • very high thermal and oxidative resistance
  • very good slide and wear properties
  • high thermal and mechanical capacity
  • very low water absorption
  • high creep resistance
  • good chemical resistance
  • resistance against high energy radiation
  • sensitive to hydrolysis in higher thermal range

Target industries

  • automotive industry
  • conveyor technology
  • hot glass technology
  • mechanical engineering
  • precision engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASINT 4121 black
Chemical System PI (Polyimide); Polyimide or Bismaleimide (BMI)
Use Temperature 561 F (294 C)
Tensile (Break) 7977 psi (55000 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
ptfe films -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
View Details