Ensinger, Inc. TECASINT 2391 black

Description
TECASINT 2391 has been developed with 15 % MoS2 from the base polymer TECASINT 2011. It has optimum friction and wear properties in a vacuum, which means it can be used in space travel applications, in a vacuum or in inert gases (techn. dry). The plastic displays low outgassing in accordance with ESA regulation ECSS-Q-70-20. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,53 g/cm3 Main Features high thermal and mechanical capacity very good slide and wear properties low outgassing very good thermal stability good chemical resistance high creep resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries aircraft and aerospace technology cryogenic engineering precision engineering vacuum technology
Description
TECASINT 2391 has been developed with 15 % MoS2 from the base polymer TECASINT 2011. It has optimum friction and wear properties in a vacuum, which means it can be used in space travel applications, in a vacuum or in inert gases (techn. dry). The plastic displays low outgassing in accordance with ESA regulation ECSS-Q-70-20. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,53 g/cm3 Main Features high thermal and mechanical capacity very good slide and wear properties low outgassing very good thermal stability good chemical resistance high creep resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries aircraft and aerospace technology cryogenic engineering precision engineering vacuum technology
Datasheet
Datasheet Summary
Powered by GS/AI

TECASINT 2391 black is a polyimide-based material featuring 15% molybdenum disulfide (MoS2) as a filler, designed for applications requiring high thermal and mechanical performance. With a density of 1.53 g/cm², it exhibits excellent friction and wear properties, particularly in vacuum environments, making it suitable for aerospace and cryogenic engineering applications. The material demonstrates low outgassing in accordance with ESA regulations, ensuring minimal contamination in sensitive environments. Mechanical properties include a tensile strength of 95 MPa, flexural strength of 140 MPa, and compression strength of 230 MPa. It has a glass transition temperature of 357 °C and shows good thermal stability, with a coefficient of linear thermal expansion (CLTE) of 4.0 to 5.7 x 10^-5 K^-1 depending on the temperature range. The material is also resistant to high-energy radiation and has good chemical resistance, although it is sensitive to hydrolysis at elevated temperatures. TECASINT 2391 is targeted for use in industries such as aircraft and aerospace technology, precision engineering, and vacuum technology, making it a viable option for engineers seeking reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

TECASINT 2391 black is a polyimide-based material featuring 15% molybdenum disulfide (MoS2) as a filler, designed for applications requiring high thermal and mechanical performance. With a density of 1.53 g/cm², it exhibits excellent friction and wear properties, particularly in vacuum environments, making it suitable for aerospace and cryogenic engineering applications. The material demonstrates low outgassing in accordance with ESA regulations, ensuring minimal contamination in sensitive environments. Mechanical properties include a tensile strength of 95 MPa, flexural strength of 140 MPa, and compression strength of 230 MPa. It has a glass transition temperature of 357 °C and shows good thermal stability, with a coefficient of linear thermal expansion (CLTE) of 4.0 to 5.7 x 10^-5 K^-1 depending on the temperature range. The material is also resistant to high-energy radiation and has good chemical resistance, although it is sensitive to hydrolysis at elevated temperatures. TECASINT 2391 is targeted for use in industries such as aircraft and aerospace technology, precision engineering, and vacuum technology, making it a viable option for engineers seeking reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
TECASINT 2391 black -  - Ensinger, Inc.
Washington, PA, United States
TECASINT 2391 black
TECASINT 2391 black
TECASINT 2391 has been developed with 15 % MoS2 from the base polymer TECASINT 2011. It has optimum friction and wear properties in a vacuum, which means it can be used in space travel applications, in a vacuum or in inert gases (techn. dry). The plastic displays low outgassing in accordance with ESA regulation ECSS-Q-70-20. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,53 g/cm3 Main Features high thermal and mechanical capacity very good slide and wear properties low outgassing very good thermal stability good chemical resistance high creep resistance resistance against high energy radiation sensitive to hydrolysis in higher thermal range Target industries aircraft and aerospace technology cryogenic engineering precision engineering vacuum technology

TECASINT 2391 has been developed with 15 % MoS2 from the base polymer TECASINT 2011. It has optimum friction and wear properties in a vacuum, which means it can be used in space travel applications, in a vacuum or in inert gases (techn. dry). The plastic displays low outgassing in accordance with ESA regulation ECSS-Q-70-20.

Facts

  • Chemical designation: PI (Polyimide)
  • Color: black
  • Density: 1,53 g/cm3

Main Features

  • high thermal and mechanical capacity
  • very good slide and wear properties
  • low outgassing
  • very good thermal stability
  • good chemical resistance
  • high creep resistance
  • resistance against high energy radiation
  • sensitive to hydrolysis in higher thermal range

Target industries

  • aircraft and aerospace technology
  • cryogenic engineering
  • precision engineering
  • vacuum technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASINT 2391 black
Chemical System PI (Polyimide); Polyimide or Bismaleimide (BMI)
Use Temperature 500 F (260 C)
Tensile (Break) 13778 psi (95000 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Bulkhead Fittings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Material Type Thermal Insulation
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
End plate - 282-385 - WAGO
Specs
Form / Shape Plate
Thickness 2.58 inch (65.62 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details