Ensinger, Inc. TECASON P MT XRO® bone

Description
TECASON P MT XRO combines the excellent property profile of PPSU with a radio opacifer. This additive allows for an additional option to the standard line of colored PPSU materials for orthopedic sizing trials and other devices, and allows for clear visibility of the machined component on fluoroscopy and x-ray. TECASON P MT XRO is available in multiple colors and dimensions. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: bone Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology
Datasheet
Description
TECASON P MT XRO combines the excellent property profile of PPSU with a radio opacifer. This additive allows for an additional option to the standard line of colored PPSU materials for orthopedic sizing trials and other devices, and allows for clear visibility of the machined component on fluoroscopy and x-ray. TECASON P MT XRO is available in multiple colors and dimensions. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: bone Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASON P MT XRO® bone -  - Ensinger, Inc.
Washington, PA, United States
TECASON P MT XRO® bone
TECASON P MT XRO® bone
TECASON P MT XRO combines the excellent property profile of PPSU with a radio opacifer. This additive allows for an additional option to the standard line of colored PPSU materials for orthopedic sizing trials and other devices, and allows for clear visibility of the machined component on fluoroscopy and x-ray. TECASON P MT XRO is available in multiple colors and dimensions. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: bone Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology

TECASON P MT XRO combines the excellent property profile of PPSU with a radio opacifer. This additive allows for an additional option to the standard line of colored PPSU materials for orthopedic sizing trials and other devices, and allows for clear visibility of the machined component on fluoroscopy and x-ray. TECASON P MT XRO is available in multiple colors and dimensions.

Facts

  • Chemical designation: PPSU (Polyphenylsulfone)
  • Color: bone
  • Density: 1,36 g/cm3

Main Features

  • x-ray opaque
  • high thermal and mechanical capacity
  • good heat deflection temperature
  • hydrolysis and superheated steam resistant
  • good impact strength
  • high gamma radiation resistance
  • good chemical resistance
  • high strength

Target industries

  • medical technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASON P MT XRO® bone
Chemical System Polysulphone; PPSU (Polyphenylsulfone)
Use Temperature 300 F (149 C)
Tensile (Break) 11500 psi (79290 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
PTFE trays -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Chemical lab sample,Acid/solvent-resistant tray,Cleanroom-compatible holder,Drying tray for high-purity powders,Corrosive fluid containment tray
View Details