Ensinger, Inc. TECAST® T black

Description
This is a black colored cast nylon type 6 that exhibits more UV resistance than TECAST® T Natural, and is therefore much better suited for outdoor applications than our other standard grade formulations. The polyamide type 6 material has good wear and abrasion resistance and offers a good mix of mechanical properties. Facts Chemical designation: PA 6 (Polyamide 6) Color: black Density: 1,15 g/cm3 Main Features good wear properties good mechanical properties high fatigue strength good damping high mechanical load capacity resistant to many oils, greases and fuels Target industries construction industry gear manufacturing oil and gas industry conveyor technology agricultural machinery heavy duty industry mining industry
Datasheet
Description
This is a black colored cast nylon type 6 that exhibits more UV resistance than TECAST® T Natural, and is therefore much better suited for outdoor applications than our other standard grade formulations. The polyamide type 6 material has good wear and abrasion resistance and offers a good mix of mechanical properties. Facts Chemical designation: PA 6 (Polyamide 6) Color: black Density: 1,15 g/cm3 Main Features good wear properties good mechanical properties high fatigue strength good damping high mechanical load capacity resistant to many oils, greases and fuels Target industries construction industry gear manufacturing oil and gas industry conveyor technology agricultural machinery heavy duty industry mining industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAST® T black -  - Ensinger, Inc.
Washington, PA, United States
TECAST® T black
TECAST® T black
This is a black colored cast nylon type 6 that exhibits more UV resistance than TECAST® T Natural, and is therefore much better suited for outdoor applications than our other standard grade formulations. The polyamide type 6 material has good wear and abrasion resistance and offers a good mix of mechanical properties. Facts Chemical designation: PA 6 (Polyamide 6) Color: black Density: 1,15 g/cm3 Main Features good wear properties good mechanical properties high fatigue strength good damping high mechanical load capacity resistant to many oils, greases and fuels Target industries construction industry gear manufacturing oil and gas industry conveyor technology agricultural machinery heavy duty industry mining industry

This is a black colored cast nylon type 6 that exhibits more UV resistance than TECAST® T Natural, and is therefore much better suited for outdoor applications than our other standard grade formulations. The polyamide type 6 material has good wear and abrasion resistance and offers a good mix of mechanical properties.

Facts

  • Chemical designation: PA 6 (Polyamide 6)
  • Color: black
  • Density: 1,15 g/cm3

Main Features

  • good wear properties
  • good mechanical properties
  • high fatigue strength
  • good damping
  • high mechanical load capacity
  • resistant to many oils, greases and fuels

Target industries

  • construction industry
  • gear manufacturing
  • oil and gas industry
  • conveyor technology
  • agricultural machinery
  • heavy duty industry
  • mining industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAST® T black
Chemical System PA 6 (Polyamide 6); Polyamide
Use Temperature 200 to 300 F (93 to 149 C)
Deflection Temperature 200 to 370 F (93.33 to 188 C)
Thermal Conductivity 0.2409 W/m-K (0.1392 BTU-ft/hr-ft²-F)
Tensile (Break) 12000 psi (82738 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 3257136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pps
Width / O.D. 0.3937 inch (10 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details