Ensinger, Inc. FORMPLAST® 2000

Description
FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. FORMPLAST 2000 eliminates many of the problems associated with Syntactic Foam, machined aluminum or wood to become the new material of choice for plug assists. Facts Chemical designation: PU (Polyurethane) Color: light blue Density: 1,2 g/cm3 Main Features excellent impact strength high toughness easily machinable to tight tolerance very good mechanical strength Target industries packaging and paper machinery
Datasheet
Description
FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. FORMPLAST 2000 eliminates many of the problems associated with Syntactic Foam, machined aluminum or wood to become the new material of choice for plug assists. Facts Chemical designation: PU (Polyurethane) Color: light blue Density: 1,2 g/cm3 Main Features excellent impact strength high toughness easily machinable to tight tolerance very good mechanical strength Target industries packaging and paper machinery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORMPLAST® 2000 -  - Ensinger, Inc.
Washington, PA, United States
FORMPLAST® 2000
FORMPLAST® 2000
FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. FORMPLAST 2000 eliminates many of the problems associated with Syntactic Foam, machined aluminum or wood to become the new material of choice for plug assists. Facts Chemical designation: PU (Polyurethane) Color: light blue Density: 1,2 g/cm3 Main Features excellent impact strength high toughness easily machinable to tight tolerance very good mechanical strength Target industries packaging and paper machinery

FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. FORMPLAST 2000 eliminates many of the problems associated with Syntactic Foam, machined aluminum or wood to become the new material of choice for plug assists.

Facts

  • Chemical designation: PU (Polyurethane)
  • Color: light blue
  • Density: 1,2 g/cm3

Main Features

  • excellent impact strength
  • high toughness
  • easily machinable to tight tolerance
  • very good mechanical strength

Target industries

  • packaging and paper machinery
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name FORMPLAST® 2000
Chemical System Polyurethane; PU (Polyurethane)
Use Temperature 280 F (138 C)
Deflection Temperature 241 F (116 C)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2050-391 - WAGO
Specs
Form / Shape Plate
Thickness 0.9921 inch (25.2 mm)
Width / O.D. 0.1339 inch (3.4 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details