Ensinger, Inc. TECAPEEK CM XP96 natural

Description
This compression molded material is an unfilled Victrex® PEEK polymer available in rods, tubes and plates. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: beige Density: 1,33 g/cm3 Main Features excellent strength broad chemical compatibility good dimensional stability high stiffness Target industries oil and gas industry chemical and refinery industry
Datasheet
Description
This compression molded material is an unfilled Victrex® PEEK polymer available in rods, tubes and plates. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: beige Density: 1,33 g/cm3 Main Features excellent strength broad chemical compatibility good dimensional stability high stiffness Target industries oil and gas industry chemical and refinery industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPEEK CM XP96 natural -  - Ensinger, Inc.
Washington, PA, United States
TECAPEEK CM XP96 natural
TECAPEEK CM XP96 natural
This compression molded material is an unfilled Victrex® PEEK polymer available in rods, tubes and plates. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: beige Density: 1,33 g/cm3 Main Features excellent strength broad chemical compatibility good dimensional stability high stiffness Target industries oil and gas industry chemical and refinery industry

This compression molded material is an unfilled Victrex® PEEK polymer available in rods, tubes and plates.

Facts

  • Chemical designation: PEEK (Polyetheretherketone)
  • Color: beige
  • Density: 1,33 g/cm3

Main Features

  • excellent strength
  • broad chemical compatibility
  • good dimensional stability
  • high stiffness

Target industries

  • oil and gas industry
  • chemical and refinery industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPEEK CM XP96 natural
Chemical System PEEK; PEEK (Polyetheretherketone)
Filler Unfilled
Use Temperature 500 F (260 C)
Deflection Temperature 300 F (149 C)
Thermal Conductivity 0.2452 W/m-K (0.1417 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 256-200 - WAGO
Specs
Form / Shape Plate
Thickness 0.5906 inch (15 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details