Ensinger, Inc. TECAFORM® AD HPV13 brown

Description
TECAFORM® HPV13 is a brown homopolymer acetal with an internal PTFE lubricant. Its low coefficient of friction, excellent PV values, toughness, wear resistance, and machinability make it an exceptional material for use in many industrial and military components with moving parts. Additionally, TECAFORM® HPV13 has superior chemical resistance and flexural fatigue properties, as well as low moisture absorption associated with acetal materials Facts Chemical designation: POM-H (Polyacetal (Homopolymer)) Color: brown Density: 1,5 g/cm3 Main Features very good slide and wear properties good mechanical properties good machinability good chemical resistance low water absorption good dimensional stability Target industries food processing food technology conveyor technology power engineering gear manufacturing packaging and paper machinery business machines
Datasheet
Description
TECAFORM® HPV13 is a brown homopolymer acetal with an internal PTFE lubricant. Its low coefficient of friction, excellent PV values, toughness, wear resistance, and machinability make it an exceptional material for use in many industrial and military components with moving parts. Additionally, TECAFORM® HPV13 has superior chemical resistance and flexural fatigue properties, as well as low moisture absorption associated with acetal materials Facts Chemical designation: POM-H (Polyacetal (Homopolymer)) Color: brown Density: 1,5 g/cm3 Main Features very good slide and wear properties good mechanical properties good machinability good chemical resistance low water absorption good dimensional stability Target industries food processing food technology conveyor technology power engineering gear manufacturing packaging and paper machinery business machines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAFORM® AD HPV13 brown -  - Ensinger, Inc.
Washington, PA, United States
TECAFORM® AD HPV13 brown
TECAFORM® AD HPV13 brown
TECAFORM® HPV13 is a brown homopolymer acetal with an internal PTFE lubricant. Its low coefficient of friction, excellent PV values, toughness, wear resistance, and machinability make it an exceptional material for use in many industrial and military components with moving parts. Additionally, TECAFORM® HPV13 has superior chemical resistance and flexural fatigue properties, as well as low moisture absorption associated with acetal materials Facts Chemical designation: POM-H (Polyacetal (Homopolymer)) Color: brown Density: 1,5 g/cm3 Main Features very good slide and wear properties good mechanical properties good machinability good chemical resistance low water absorption good dimensional stability Target industries food processing food technology conveyor technology power engineering gear manufacturing packaging and paper machinery business machines

TECAFORM® HPV13 is a brown homopolymer acetal with an internal PTFE lubricant. Its low coefficient of friction, excellent PV values, toughness, wear resistance, and machinability make it an exceptional material for use in many industrial and military components with moving parts. Additionally, TECAFORM® HPV13 has superior chemical resistance and flexural fatigue properties, as well as low moisture absorption associated with acetal materials

Facts

  • Chemical designation: POM-H (Polyacetal (Homopolymer))
  • Color: brown
  • Density: 1,5 g/cm3

Main Features

  • very good slide and wear properties
  • good mechanical properties
  • good machinability
  • good chemical resistance
  • low water absorption
  • good dimensional stability

Target industries

  • food processing
  • food technology
  • conveyor technology
  • power engineering
  • gear manufacturing
  • packaging and paper machinery
  • business machines
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAFORM® AD HPV13 brown
Chemical System Acetal or Polyoxymethylene (POM); POM-H (Polyacetal (Homopolymer))
Industry Military; OEM or Industrial
Use Temperature 185 F (85 C)
Deflection Temperature 244 to 334 F (118 to 168 C)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 281-358 - WAGO
Specs
Form / Shape Plate
Thickness 1.54 inch (39 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details