Ensinger, Inc. TECASINT 2021 black

Description
TECASINT 2021 is a plastic reinforced with 15% graphite and based on the base polymer TECASINT 2011. It is particularly suitable for tribological applications owing to its improved friction and wear behavior. Thanks to its self lubricating property, TECASINT 2021 is well suited to lubricated and dry applications. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,45 g/cm3 Main Features very good slide and wear properties very good thermal stability high thermal and mechanical capacity good wear resistance resistance against high energy radiation high creep resistance good chemical resistance sensitive to hydrolysis in higher thermal range Target industries automotive industry aircraft and aerospace technology cryogenic engineering conveyor technology hot glass technology mechanical engineering precision engineering
Datasheet
Description
TECASINT 2021 is a plastic reinforced with 15% graphite and based on the base polymer TECASINT 2011. It is particularly suitable for tribological applications owing to its improved friction and wear behavior. Thanks to its self lubricating property, TECASINT 2021 is well suited to lubricated and dry applications. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,45 g/cm3 Main Features very good slide and wear properties very good thermal stability high thermal and mechanical capacity good wear resistance resistance against high energy radiation high creep resistance good chemical resistance sensitive to hydrolysis in higher thermal range Target industries automotive industry aircraft and aerospace technology cryogenic engineering conveyor technology hot glass technology mechanical engineering precision engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASINT 2021 black -  - Ensinger, Inc.
Washington, PA, United States
TECASINT 2021 black
TECASINT 2021 black
TECASINT 2021 is a plastic reinforced with 15% graphite and based on the base polymer TECASINT 2011. It is particularly suitable for tribological applications owing to its improved friction and wear behavior. Thanks to its self lubricating property, TECASINT 2021 is well suited to lubricated and dry applications. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,45 g/cm3 Main Features very good slide and wear properties very good thermal stability high thermal and mechanical capacity good wear resistance resistance against high energy radiation high creep resistance good chemical resistance sensitive to hydrolysis in higher thermal range Target industries automotive industry aircraft and aerospace technology cryogenic engineering conveyor technology hot glass technology mechanical engineering precision engineering

TECASINT 2021 is a plastic reinforced with 15% graphite and based on the base polymer TECASINT 2011. It is particularly suitable for tribological applications owing to its improved friction and wear behavior. Thanks to its self lubricating property, TECASINT 2021 is well suited to lubricated and dry applications.

Facts

  • Chemical designation: PI (Polyimide)
  • Color: black
  • Density: 1,45 g/cm3

Main Features

  • very good slide and wear properties
  • very good thermal stability
  • high thermal and mechanical capacity
  • good wear resistance
  • resistance against high energy radiation
  • high creep resistance
  • good chemical resistance
  • sensitive to hydrolysis in higher thermal range

Target industries

  • automotive industry
  • aircraft and aerospace technology
  • cryogenic engineering
  • conveyor technology
  • hot glass technology
  • mechanical engineering
  • precision engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASINT 2021 black
Chemical System PI (Polyimide); Polyimide or Bismaleimide (BMI)
Use Temperature 500 F (260 C)
Tensile (Break) 14649 psi (101000 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
ptfe rods wholesale manufacturers & suppliers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
View Details