Ensinger, Inc. TECAPEEK ® CF30 black

Description
PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values, while exhibiting lower density than 30% glass fiber filled peek. Furthermore, carbon fiber composites tend to be less abrasive than glass fibers while simultaneously resulting in improved wear and friction properties. The addition of carbon fibers also ensures a significantly higher level of heat conductivity which is also beneficial for increasing part life in sliding applications. Carbon filled PEEK has also an excellent resistance to hydrolysis in boiling water and super heated steam. Due to its exceptional properties, TECAPEEK CF30 black is utilized in many of the most critical areas in general industry, as well as in the automotive, marine, nuclear, down hole oil well, electronics, and aerospace fields. TECAPEEK CF30 black is also available in a version suitable for medical applications (TECAPEEK MT CF30 black). As with all Ensinger PEEK materials, we can confirm that carbon reinforced TECAPEEK CF30 black meets the limitations imposed by RoHS Directive 2011/65/EU Restriction of Hazardous Substances in electrical and electronic equipment. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,41 g/cm3 Main Features very good chemical resistance good heat deflection temperature inherent flame resistance hydrolysis and superheated steam resistant very high stiffness very high creep resistant high dimensional stability resistance against high energy radiation Target industries aircraft and aerospace technology automotive industry conveyor technology oil and gas industry mechanical engineering chemical plant engineering
Datasheet
Description
PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values, while exhibiting lower density than 30% glass fiber filled peek. Furthermore, carbon fiber composites tend to be less abrasive than glass fibers while simultaneously resulting in improved wear and friction properties. The addition of carbon fibers also ensures a significantly higher level of heat conductivity which is also beneficial for increasing part life in sliding applications. Carbon filled PEEK has also an excellent resistance to hydrolysis in boiling water and super heated steam. Due to its exceptional properties, TECAPEEK CF30 black is utilized in many of the most critical areas in general industry, as well as in the automotive, marine, nuclear, down hole oil well, electronics, and aerospace fields. TECAPEEK CF30 black is also available in a version suitable for medical applications (TECAPEEK MT CF30 black). As with all Ensinger PEEK materials, we can confirm that carbon reinforced TECAPEEK CF30 black meets the limitations imposed by RoHS Directive 2011/65/EU Restriction of Hazardous Substances in electrical and electronic equipment. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,41 g/cm3 Main Features very good chemical resistance good heat deflection temperature inherent flame resistance hydrolysis and superheated steam resistant very high stiffness very high creep resistant high dimensional stability resistance against high energy radiation Target industries aircraft and aerospace technology automotive industry conveyor technology oil and gas industry mechanical engineering chemical plant engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPEEK ® CF30 black -  - Ensinger, Inc.
Washington, PA, United States
TECAPEEK ® CF30 black
TECAPEEK ® CF30 black
PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values, while exhibiting lower density than 30% glass fiber filled peek. Furthermore, carbon fiber composites tend to be less abrasive than glass fibers while simultaneously resulting in improved wear and friction properties. The addition of carbon fibers also ensures a significantly higher level of heat conductivity which is also beneficial for increasing part life in sliding applications. Carbon filled PEEK has also an excellent resistance to hydrolysis in boiling water and super heated steam. Due to its exceptional properties, TECAPEEK CF30 black is utilized in many of the most critical areas in general industry, as well as in the automotive, marine, nuclear, down hole oil well, electronics, and aerospace fields. TECAPEEK CF30 black is also available in a version suitable for medical applications (TECAPEEK MT CF30 black). As with all Ensinger PEEK materials, we can confirm that carbon reinforced TECAPEEK CF30 black meets the limitations imposed by RoHS Directive 2011/65/EU Restriction of Hazardous Substances in electrical and electronic equipment. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,41 g/cm3 Main Features very good chemical resistance good heat deflection temperature inherent flame resistance hydrolysis and superheated steam resistant very high stiffness very high creep resistant high dimensional stability resistance against high energy radiation Target industries aircraft and aerospace technology automotive industry conveyor technology oil and gas industry mechanical engineering chemical plant engineering

PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values, while exhibiting lower density than 30% glass fiber filled peek. Furthermore, carbon fiber composites tend to be less abrasive than glass fibers while simultaneously resulting in improved wear and friction properties. The addition of carbon fibers also ensures a significantly higher level of heat conductivity which is also beneficial for increasing part life in sliding applications. Carbon filled PEEK has also an excellent resistance to hydrolysis in boiling water and super heated steam. Due to its exceptional properties, TECAPEEK CF30 black is utilized in many of the most critical areas in general industry, as well as in the automotive, marine, nuclear, down hole oil well, electronics, and aerospace fields. TECAPEEK CF30 black is also available in a version suitable for medical applications (TECAPEEK MT CF30 black).

As with all Ensinger PEEK materials, we can confirm that carbon reinforced TECAPEEK CF30 black meets the limitations imposed by RoHS Directive 2011/65/EU Restriction of Hazardous Substances in electrical and electronic equipment.

Facts

  • Chemical designation: PEEK (Polyetheretherketone)
  • Color: black
  • Density: 1,41 g/cm3

Main Features

  • very good chemical resistance
  • good heat deflection temperature
  • inherent flame resistance
  • hydrolysis and superheated steam resistant
  • very high stiffness
  • very high creep resistant
  • high dimensional stability
  • resistance against high energy radiation

Target industries

  • aircraft and aerospace technology
  • automotive industry
  • conveyor technology
  • oil and gas industry
  • mechanical engineering
  • chemical plant engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPEEK ® CF30 black
Chemical System PEEK; PEEK (Polyetheretherketone)
Filler Carbon or Graphite
Industry Aerospace; Automotive; Electronics; Marine; Sanitary
Use Temperature 500 to 572 F (260 to 300 C)
Deflection Temperature 600 F (316 C)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2970153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.57 inch (40 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details