Ensinger, Inc. TECANYL VH2 Black

Description
TECANYL VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's favorable flame and smoke generation characteristics make it suitable for applications in aircraft interior spaces such as the galley, bathrooms, and interior cabin space, and even in the flight deck itself. Also available in grey as a custom run item. Facts Chemical designation: PPO (Polyphenylene oxide) Color: black Density: 1,12 g/cm3 Main Features excellent dimensional stability very good chemical resistance flame retardant according to UL94 V-0 low smoke emissions low moisture absorption good electrically insulating Target industries aircraft and aerospace interiors aircraft and aerospace technology Railway Interiors transportation
Datasheet
Description
TECANYL VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's favorable flame and smoke generation characteristics make it suitable for applications in aircraft interior spaces such as the galley, bathrooms, and interior cabin space, and even in the flight deck itself. Also available in grey as a custom run item. Facts Chemical designation: PPO (Polyphenylene oxide) Color: black Density: 1,12 g/cm3 Main Features excellent dimensional stability very good chemical resistance flame retardant according to UL94 V-0 low smoke emissions low moisture absorption good electrically insulating Target industries aircraft and aerospace interiors aircraft and aerospace technology Railway Interiors transportation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECANYL VH2 Black -  - Ensinger, Inc.
Washington, PA, United States
TECANYL VH2 Black
TECANYL VH2 Black
TECANYL VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's favorable flame and smoke generation characteristics make it suitable for applications in aircraft interior spaces such as the galley, bathrooms, and interior cabin space, and even in the flight deck itself. Also available in grey as a custom run item. Facts Chemical designation: PPO (Polyphenylene oxide) Color: black Density: 1,12 g/cm3 Main Features excellent dimensional stability very good chemical resistance flame retardant according to UL94 V-0 low smoke emissions low moisture absorption good electrically insulating Target industries aircraft and aerospace interiors aircraft and aerospace technology Railway Interiors transportation

TECANYL VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's favorable flame and smoke generation characteristics make it suitable for applications in aircraft interior spaces such as the galley, bathrooms, and interior cabin space, and even in the flight deck itself. Also available in grey as a custom run item.

Facts

  • Chemical designation: PPO (Polyphenylene oxide)
  • Color: black
  • Density: 1,12 g/cm3

Main Features

  • excellent dimensional stability
  • very good chemical resistance
  • flame retardant according to UL94 V-0
  • low smoke emissions
  • low moisture absorption
  • good electrically insulating

Target industries

  • aircraft and aerospace interiors
  • aircraft and aerospace technology
  • Railway Interiors
  • transportation
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECANYL VH2 Black
Chemical System Polyphenylene Oxide; PPO (Polyphenylene oxide); Polysulphide or Polyphenylene Sulphide
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 235-300 - WAGO
Specs
Form / Shape Plate
Thickness 0.4921 inch (12.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Safety Top Cap -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.75 inch (69.85 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details