Ensinger, Inc. TECAPET black

Description
TECAPET black PET is the black pigmented version of our standard PET polyester. Among other excellent product features, Ensinger's TECAPET PET is also designed for improved machining properties. In addition, as a result of the black coloration, PET black also offers improved UV protection for external use applications. Facts Chemical designation: PET (Polyethylene terephthalate) Color: black Density: 1,38 g/cm3 Main Features very good chemical resistance resistent to cleaning agents excellent wear properties excellent strength and stiffness low moisture absorption improved surface hardness resistance against high energy radiation Target industries food engineering engineering for beverage filling systems packaging and paper machinery semiconductor technology printing machines mechanical engineering pharmaceutical industry
Description
TECAPET black PET is the black pigmented version of our standard PET polyester. Among other excellent product features, Ensinger's TECAPET PET is also designed for improved machining properties. In addition, as a result of the black coloration, PET black also offers improved UV protection for external use applications. Facts Chemical designation: PET (Polyethylene terephthalate) Color: black Density: 1,38 g/cm3 Main Features very good chemical resistance resistent to cleaning agents excellent wear properties excellent strength and stiffness low moisture absorption improved surface hardness resistance against high energy radiation Target industries food engineering engineering for beverage filling systems packaging and paper machinery semiconductor technology printing machines mechanical engineering pharmaceutical industry
Datasheet
Datasheet Summary
Powered by GS/AI

TECAPET black is a black pigmented PET (Polyethylene terephthalate) material with a density of 1.38 g/cm². It exhibits a modulus of elasticity of 485,000 psi and a tensile strength at yield of 10,000 psi at 73 °F. The elongation at yield is 4%, while the elongation at break reaches 50%. Its flexural strength is measured at 16,000 psi, and it has a compression strength of 3,600 psi at 1% strain and 14,000 psi at 10% strain. The material has a Shore hardness of 85 D and a Rockwell hardness of 93 M. TECAPET black demonstrates very good chemical resistance, low moisture absorption (0.04% at 24 hours), and excellent wear properties. It has a melting temperature of 490 °F and a long-term service temperature of 230 °F, with intermittent service up to 320 °F. The thermal expansion coefficient is 3.9 x 10,Ū,Å? in/in/°F. Electrical properties include a volume resistance of 10^10 Ω*cm and a dielectric strength of 400 V/mil. This material is suitable for applications in industries such as packaging and paper machinery, semiconductor technology, and mechanical engineering, making it a versatile choice for projects requiring durability and resistance to various environmental factors.

Datasheet Summary
Powered by GS/AI

TECAPET black is a black pigmented PET (Polyethylene terephthalate) material with a density of 1.38 g/cm². It exhibits a modulus of elasticity of 485,000 psi and a tensile strength at yield of 10,000 psi at 73 °F. The elongation at yield is 4%, while the elongation at break reaches 50%. Its flexural strength is measured at 16,000 psi, and it has a compression strength of 3,600 psi at 1% strain and 14,000 psi at 10% strain. The material has a Shore hardness of 85 D and a Rockwell hardness of 93 M. TECAPET black demonstrates very good chemical resistance, low moisture absorption (0.04% at 24 hours), and excellent wear properties. It has a melting temperature of 490 °F and a long-term service temperature of 230 °F, with intermittent service up to 320 °F. The thermal expansion coefficient is 3.9 x 10,Ū,Å? in/in/°F. Electrical properties include a volume resistance of 10^10 Ω*cm and a dielectric strength of 400 V/mil. This material is suitable for applications in industries such as packaging and paper machinery, semiconductor technology, and mechanical engineering, making it a versatile choice for projects requiring durability and resistance to various environmental factors.

Suppliers

Company
Product
Description
Supplier Links
TECAPET black -  - Ensinger, Inc.
Washington, PA, United States
TECAPET black
TECAPET black
TECAPET black PET is the black pigmented version of our standard PET polyester. Among other excellent product features, Ensinger's TECAPET PET is also designed for improved machining properties. In addition, as a result of the black coloration, PET black also offers improved UV protection for external use applications. Facts Chemical designation: PET (Polyethylene terephthalate) Color: black Density: 1,38 g/cm3 Main Features very good chemical resistance resistent to cleaning agents excellent wear properties excellent strength and stiffness low moisture absorption improved surface hardness resistance against high energy radiation Target industries food engineering engineering for beverage filling systems packaging and paper machinery semiconductor technology printing machines mechanical engineering pharmaceutical industry

TECAPET black PET is the black pigmented version of our standard PET polyester. Among other excellent product features, Ensinger's TECAPET PET is also designed for improved machining properties. In addition, as a result of the black coloration, PET black also offers improved UV protection for external use applications.

Facts

  • Chemical designation: PET (Polyethylene terephthalate)
  • Color: black
  • Density: 1,38 g/cm3

Main Features

  • very good chemical resistance
  • resistent to cleaning agents
  • excellent wear properties
  • excellent strength and stiffness
  • low moisture absorption
  • improved surface hardness
  • resistance against high energy radiation

Target industries

  • food engineering
  • engineering for beverage filling systems
  • packaging and paper machinery
  • semiconductor technology
  • printing machines
  • mechanical engineering
  • pharmaceutical industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPET black
Chemical System PET (Polyethylene terephthalate); Thermoplastic Polyester (PET, PBT, etc.)
Use Temperature 230 to 320 F (110 to 160 C)
Thermal Conductivity 0.2899 W/m-K (0.1675 BTU-ft/hr-ft²-F)
Tensile (Break) 10000 psi (68948 KPa)
Tensile Modulus 470 ksi (330 kg/mm²)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 280-330 - WAGO
Specs
Form / Shape Plate
Thickness 1.04 inch (26.4 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details