Ensinger, Inc. Radel® 5500 green (TECASON® P MT)

Description
​TECASON P MT green is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT green is just one of the many color options available in this family of products. For more complete details see TECASON P MT black. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: green Density: 1,29 g/cm3 Main Features resistant to autoclaving biocompatible compliant with cytoxicity according to ISO 10993-5 meets requirements for USP Class VI excellent impact strength Target industries medical technology pharmaceutical industry
Datasheet
Description
​TECASON P MT green is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT green is just one of the many color options available in this family of products. For more complete details see TECASON P MT black. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: green Density: 1,29 g/cm3 Main Features resistant to autoclaving biocompatible compliant with cytoxicity according to ISO 10993-5 meets requirements for USP Class VI excellent impact strength Target industries medical technology pharmaceutical industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radel® 5500 green (TECASON® P MT) -  - Ensinger, Inc.
Washington, PA, United States
Radel® 5500 green (TECASON® P MT)
Radel® 5500 green (TECASON® P MT)
​TECASON P MT green is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT green is just one of the many color options available in this family of products. For more complete details see TECASON P MT black. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: green Density: 1,29 g/cm3 Main Features resistant to autoclaving biocompatible compliant with cytoxicity according to ISO 10993-5 meets requirements for USP Class VI excellent impact strength Target industries medical technology pharmaceutical industry

​TECASON P MT green is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT green is just one of the many color options available in this family of products. For more complete details see TECASON P MT black.

Facts

  • Chemical designation: PPSU (Polyphenylsulfone)
  • Color: green
  • Density: 1,29 g/cm3

Main Features

  • resistant to autoclaving
  • biocompatible
  • compliant with cytoxicity according to ISO 10993-5
  • meets requirements for USP Class VI
  • excellent impact strength

Target industries

  • medical technology
  • pharmaceutical industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Radel® 5500 green (TECASON® P MT)
Chemical System Polysulphone; PPSU (Polyphenylsulfone)
Industry Sanitary
Use Temperature 300 to 360 F (149 to 182 C)
Deflection Temperature 405 to 417 F (207 to 214 C)
Tensile (Break) 11000 psi (75843 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Plastic Rods - 1847175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 4.72 inch (120 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details