Ensinger, Inc. TECAGLIDE green

Description
TECAGLIDE green is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows the modified PA6 cast to show extremely good sliding and wear characteristics with very low friction and reduced abrasion, even in dry running conditions. The PA 6 C with lubricant is resistant to most petroleum based products, and exhibits a high level of ductility and toughness. Facts Chemical designation: PA 6 (Polyamide 6) Color: green Density: 1,13 Main Features excellent slip-stick properties excellent wear resistance good machinability resistant to many oils, greases and fuels high toughness high mechanical load capacity Target industries conveyor technology construction industry heavy duty industry packaging and paper machinery
Datasheet
Description
TECAGLIDE green is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows the modified PA6 cast to show extremely good sliding and wear characteristics with very low friction and reduced abrasion, even in dry running conditions. The PA 6 C with lubricant is resistant to most petroleum based products, and exhibits a high level of ductility and toughness. Facts Chemical designation: PA 6 (Polyamide 6) Color: green Density: 1,13 Main Features excellent slip-stick properties excellent wear resistance good machinability resistant to many oils, greases and fuels high toughness high mechanical load capacity Target industries conveyor technology construction industry heavy duty industry packaging and paper machinery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAGLIDE green -  - Ensinger, Inc.
Washington, PA, United States
TECAGLIDE green
TECAGLIDE green
TECAGLIDE green is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows the modified PA6 cast to show extremely good sliding and wear characteristics with very low friction and reduced abrasion, even in dry running conditions. The PA 6 C with lubricant is resistant to most petroleum based products, and exhibits a high level of ductility and toughness. Facts Chemical designation: PA 6 (Polyamide 6) Color: green Density: 1,13 Main Features excellent slip-stick properties excellent wear resistance good machinability resistant to many oils, greases and fuels high toughness high mechanical load capacity Target industries conveyor technology construction industry heavy duty industry packaging and paper machinery

TECAGLIDE green is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows the modified PA6 cast to show extremely good sliding and wear characteristics with very low friction and reduced abrasion, even in dry running conditions. The PA 6 C with lubricant is resistant to most petroleum based products, and exhibits a high level of ductility and toughness.

Facts

  • Chemical designation: PA 6 (Polyamide 6)
  • Color: green
  • Density: 1,13

Main Features

  • excellent slip-stick properties
  • excellent wear resistance
  • good machinability
  • resistant to many oils, greases and fuels
  • high toughness
  • high mechanical load capacity

Target industries

  • conveyor technology
  • construction industry
  • heavy duty industry
  • packaging and paper machinery
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAGLIDE green
Chemical System PA 6 (Polyamide 6); Polyamide
Use Temperature 212 to 300 F (100 to 149 C)
Tensile (Break) 9200 to 12000 psi (63432 to 82738 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2010-7192 - WAGO
Specs
Form / Shape Plate
Thickness 1.5 inch (38 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details