Ensinger, Inc. TECAFORM® AH black

Description
In addition to TECAFORM AH natural (POM-C), which is white in color, a black acetal version is also readily available from stock; TECAFORM AH black. ​POM-C black is a porosity free copolymer acetal material manufactured by Ensinger under the tradename TECAFORM AH black in standard stock shapes for machining, and is extruded in sheet, rod and tube​​. This POM black material exhibits good chemical resistance, high strength, rigidity and hardness as well good sliding and wear properties. In addition, this black acetal can also be suitable for direct contact with food, and has improved UV protection for outdoor use. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: white Density: 1,41 g/cm3 Main Features porosity free good wear properties low water absorption good chemical resistance easy to machine high dimensional stability Target industries construction industry agricultural machinery automotive industry food engineering conveyor technology gear manufacturing heavy duty industry packaging and paper machinery process engineering
Datasheet
Description
In addition to TECAFORM AH natural (POM-C), which is white in color, a black acetal version is also readily available from stock; TECAFORM AH black. ​POM-C black is a porosity free copolymer acetal material manufactured by Ensinger under the tradename TECAFORM AH black in standard stock shapes for machining, and is extruded in sheet, rod and tube​​. This POM black material exhibits good chemical resistance, high strength, rigidity and hardness as well good sliding and wear properties. In addition, this black acetal can also be suitable for direct contact with food, and has improved UV protection for outdoor use. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: white Density: 1,41 g/cm3 Main Features porosity free good wear properties low water absorption good chemical resistance easy to machine high dimensional stability Target industries construction industry agricultural machinery automotive industry food engineering conveyor technology gear manufacturing heavy duty industry packaging and paper machinery process engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAFORM® AH black -  - Ensinger, Inc.
Washington, PA, United States
TECAFORM® AH black
TECAFORM® AH black
In addition to TECAFORM AH natural (POM-C), which is white in color, a black acetal version is also readily available from stock; TECAFORM AH black. ​POM-C black is a porosity free copolymer acetal material manufactured by Ensinger under the tradename TECAFORM AH black in standard stock shapes for machining, and is extruded in sheet, rod and tube​​. This POM black material exhibits good chemical resistance, high strength, rigidity and hardness as well good sliding and wear properties. In addition, this black acetal can also be suitable for direct contact with food, and has improved UV protection for outdoor use. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: white Density: 1,41 g/cm3 Main Features porosity free good wear properties low water absorption good chemical resistance easy to machine high dimensional stability Target industries construction industry agricultural machinery automotive industry food engineering conveyor technology gear manufacturing heavy duty industry packaging and paper machinery process engineering

In addition to TECAFORM AH natural (POM-C), which is white in color, a black acetal version is also readily available from stock; TECAFORM AH black. ​POM-C black is a porosity free copolymer acetal material manufactured by Ensinger under the tradename TECAFORM AH black in standard stock shapes for machining, and is extruded in sheet, rod and tube​​. This POM black material exhibits good chemical resistance, high strength, rigidity and hardness as well good sliding and wear properties. In addition, this black acetal can also be suitable for direct contact with food, and has improved UV protection for outdoor use.

Facts

  • Chemical designation: POM-C (Polyacetal (Copolymer))
  • Color: white
  • Density: 1,41 g/cm3

Main Features

  • porosity free
  • good wear properties
  • low water absorption
  • good chemical resistance
  • easy to machine
  • high dimensional stability

Target industries

  • construction industry
  • agricultural machinery
  • automotive industry
  • food engineering
  • conveyor technology
  • gear manufacturing
  • heavy duty industry
  • packaging and paper machinery
  • process engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAFORM® AH black
Chemical System Acetal or Polyoxymethylene (POM); POM-C (Polyacetal (Copolymer))
Use Temperature 195 to 285 F (91 to 141 C)
Deflection Temperature 230 to 316 F (110 to 158 C)
Tensile (Break) 9300 psi (64122 KPa)
Tensile Modulus 330 to 400 ksi (232 to 281 kg/mm²)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 280-330 - WAGO
Specs
Form / Shape Plate
Thickness 1.04 inch (26.4 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy - American Flag Kit -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details