Ensinger, Inc. TECANAT® GF20 natural

Description
​TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and stiffness, excellent diemnsional stability, and good machinability. Facts Chemical designation: PC (Polycarbonate) Color: blue grey Density: 1,33 g/cm3 Main Features high toughness good thermal stability very high stiffness good tensile strength Target industries aircraft and aerospace technology automotive industry fixture construction electrical engineering mechanical engineering
Datasheet
Description
​TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and stiffness, excellent diemnsional stability, and good machinability. Facts Chemical designation: PC (Polycarbonate) Color: blue grey Density: 1,33 g/cm3 Main Features high toughness good thermal stability very high stiffness good tensile strength Target industries aircraft and aerospace technology automotive industry fixture construction electrical engineering mechanical engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECANAT® GF20 natural -  - Ensinger, Inc.
Washington, PA, United States
TECANAT® GF20 natural
TECANAT® GF20 natural
​TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and stiffness, excellent diemnsional stability, and good machinability. Facts Chemical designation: PC (Polycarbonate) Color: blue grey Density: 1,33 g/cm3 Main Features high toughness good thermal stability very high stiffness good tensile strength Target industries aircraft and aerospace technology automotive industry fixture construction electrical engineering mechanical engineering

​TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and stiffness, excellent diemnsional stability, and good machinability.

Facts

  • Chemical designation: PC (Polycarbonate)
  • Color: blue grey
  • Density: 1,33 g/cm3

Main Features

  • high toughness
  • good thermal stability
  • very high stiffness
  • good tensile strength

Target industries

  • aircraft and aerospace technology
  • automotive industry
  • fixture construction
  • electrical engineering
  • mechanical engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECANAT® GF20 natural
Chemical System Polycarbonate; PC (Polycarbonate)
Filler Carbon or Graphite; Glass or FRP
Use Temperature 266 to 275 F (130 to 135 C)
Deflection Temperature 295 to 298 F (146 to 148 C)
Tensile (Break) 11000 psi (75843 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 636332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyamide-Imide
Width / O.D. 1 inch (25.4 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details