Ensinger, Inc. TECASINT 1011 natural

Description
TECASINT 1011 is an unfilled polyimide natural grade. This material particularly stands out in the TECASINT 1000 product family for very high strength and elongation. It is characterised by properties such as a very high modulus of elasticity, high rigidity, high degree of hardness and low thermal and electrical conductivity. These are accompanied by high purity and low outgassing in accordance with ESA regulation ECSS-Q-70-20. Its previous name was SINTIMID Pur HT. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,34 g/cm3 Main Features high thermal and mechanical capacity very good thermal stability good chemical resistance very good electrical insulation resistance against high energy radiation low outgassing high creep resistance sensitive to hydrolysis in higher thermal range Target industries aircraft and aerospace technology cryogenic engineering electronics electrical engineering food engineering mechanical engineering nuclear and vacuum technology precision engineering semiconductor technology
Datasheet
Description
TECASINT 1011 is an unfilled polyimide natural grade. This material particularly stands out in the TECASINT 1000 product family for very high strength and elongation. It is characterised by properties such as a very high modulus of elasticity, high rigidity, high degree of hardness and low thermal and electrical conductivity. These are accompanied by high purity and low outgassing in accordance with ESA regulation ECSS-Q-70-20. Its previous name was SINTIMID Pur HT. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,34 g/cm3 Main Features high thermal and mechanical capacity very good thermal stability good chemical resistance very good electrical insulation resistance against high energy radiation low outgassing high creep resistance sensitive to hydrolysis in higher thermal range Target industries aircraft and aerospace technology cryogenic engineering electronics electrical engineering food engineering mechanical engineering nuclear and vacuum technology precision engineering semiconductor technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASINT 1011 natural -  - Ensinger, Inc.
Washington, PA, United States
TECASINT 1011 natural
TECASINT 1011 natural
TECASINT 1011 is an unfilled polyimide natural grade. This material particularly stands out in the TECASINT 1000 product family for very high strength and elongation. It is characterised by properties such as a very high modulus of elasticity, high rigidity, high degree of hardness and low thermal and electrical conductivity. These are accompanied by high purity and low outgassing in accordance with ESA regulation ECSS-Q-70-20. Its previous name was SINTIMID Pur HT. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,34 g/cm3 Main Features high thermal and mechanical capacity very good thermal stability good chemical resistance very good electrical insulation resistance against high energy radiation low outgassing high creep resistance sensitive to hydrolysis in higher thermal range Target industries aircraft and aerospace technology cryogenic engineering electronics electrical engineering food engineering mechanical engineering nuclear and vacuum technology precision engineering semiconductor technology

TECASINT 1011 is an unfilled polyimide natural grade. This material particularly stands out in the TECASINT 1000 product family for very high strength and elongation. It is characterised by properties such as a very high modulus of elasticity, high rigidity, high degree of hardness and low thermal and electrical conductivity. These are accompanied by high purity and low outgassing in accordance with ESA regulation ECSS-Q-70-20. Its previous name was SINTIMID Pur HT.

Facts

  • Chemical designation: PI (Polyimide)
  • Color: black
  • Density: 1,34 g/cm3

Main Features

  • high thermal and mechanical capacity
  • very good thermal stability
  • good chemical resistance
  • very good electrical insulation
  • resistance against high energy radiation
  • low outgassing
  • high creep resistance
  • sensitive to hydrolysis in higher thermal range

Target industries

  • aircraft and aerospace technology
  • cryogenic engineering
  • electronics
  • electrical engineering
  • food engineering
  • mechanical engineering
  • nuclear and vacuum technology
  • precision engineering
  • semiconductor technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASINT 1011 natural
Chemical System PI (Polyimide); Polyimide or Bismaleimide (BMI)
Filler Unfilled
Thermal Conductivity 0.2200 W/m-K (0.1271 BTU-ft/hr-ft²-F)
Tensile (Break) 16824 psi (116000 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 727-161 - WAGO
Specs
Form / Shape Plate
Thickness 2.3 inch (58.3 mm)
Width / O.D. 0.3000 inch (7.62 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details