Ensinger, Inc. TECASON ® S natural

Description
TECASON S - PSU - is a transparent engineering plastic known for its chemical resistance, rigidity, and high-temperature performance. The polysulfone material's ability to operate in an autoclave environment while maintaining its excellent mechanical properties over a wide range of temperatures is one of this product's most beneficial performance characteristics. Facts Chemical designation: PSU (Polysulfone) Color: light yellow Density: 1,24 g/cm3 Main Features high thermal and mechanical capacity good chemical resistance high creep resistance high strength autoclavable Target industries medical technology electronics pharmaceutical industry semiconductor technology food engineering food processing
Datasheet
Description
TECASON S - PSU - is a transparent engineering plastic known for its chemical resistance, rigidity, and high-temperature performance. The polysulfone material's ability to operate in an autoclave environment while maintaining its excellent mechanical properties over a wide range of temperatures is one of this product's most beneficial performance characteristics. Facts Chemical designation: PSU (Polysulfone) Color: light yellow Density: 1,24 g/cm3 Main Features high thermal and mechanical capacity good chemical resistance high creep resistance high strength autoclavable Target industries medical technology electronics pharmaceutical industry semiconductor technology food engineering food processing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASON ® S natural -  - Ensinger, Inc.
Washington, PA, United States
TECASON ® S natural
TECASON ® S natural
TECASON S - PSU - is a transparent engineering plastic known for its chemical resistance, rigidity, and high-temperature performance. The polysulfone material's ability to operate in an autoclave environment while maintaining its excellent mechanical properties over a wide range of temperatures is one of this product's most beneficial performance characteristics. Facts Chemical designation: PSU (Polysulfone) Color: light yellow Density: 1,24 g/cm3 Main Features high thermal and mechanical capacity good chemical resistance high creep resistance high strength autoclavable Target industries medical technology electronics pharmaceutical industry semiconductor technology food engineering food processing

TECASON S - PSU - is a transparent engineering plastic known for its chemical resistance, rigidity, and high-temperature performance. The polysulfone material's ability to operate in an autoclave environment while maintaining its excellent mechanical properties over a wide range of temperatures is one of this product's most beneficial performance characteristics.

Facts

  • Chemical designation: PSU (Polysulfone)
  • Color: light yellow
  • Density: 1,24 g/cm3

Main Features

  • high thermal and mechanical capacity
  • good chemical resistance
  • high creep resistance
  • high strength
  • autoclavable

Target industries

  • medical technology
  • electronics
  • pharmaceutical industry
  • semiconductor technology
  • food engineering
  • food processing
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASON ® S natural
Chemical System Polysulphone; PSU (Polysulfone)
Filler Unfilled
Use Temperature 285 to 340 F (141 to 171 C)
Deflection Temperature 345 to 358 F (174 to 181 C)
Tensile (Break) 11800 psi (81359 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2006-1695 - WAGO
Specs
Form / Shape Plate
Thickness 1.3 inch (32.9 mm)
Width / O.D. 0.1142 inch (2.9 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Safety Top Cap -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.75 inch (69.85 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details