Ensinger, Inc. TECAPEEK® MT black polyetheretherketone

Description
TECAPEEK MT black is a biocompatible PEEK suitable for use in medical applications. For more details see TECAPEEK MT natural. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,31 g/cm3 Main Features very good stress cracking resistance resistance against high energy radiation very good sterilisable excellent chemical resistance high thermal resistance good machinability very good slide and wear properties hydrolysis and superheated steam resistant Target industries medical technology food technology mechanical engineering
Datasheet
Description
TECAPEEK MT black is a biocompatible PEEK suitable for use in medical applications. For more details see TECAPEEK MT natural. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,31 g/cm3 Main Features very good stress cracking resistance resistance against high energy radiation very good sterilisable excellent chemical resistance high thermal resistance good machinability very good slide and wear properties hydrolysis and superheated steam resistant Target industries medical technology food technology mechanical engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPEEK® MT black polyetheretherketone -  - Ensinger, Inc.
Washington, PA, United States
TECAPEEK® MT black polyetheretherketone
TECAPEEK® MT black polyetheretherketone
TECAPEEK MT black is a biocompatible PEEK suitable for use in medical applications. For more details see TECAPEEK MT natural. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,31 g/cm3 Main Features very good stress cracking resistance resistance against high energy radiation very good sterilisable excellent chemical resistance high thermal resistance good machinability very good slide and wear properties hydrolysis and superheated steam resistant Target industries medical technology food technology mechanical engineering

TECAPEEK MT black is a biocompatible PEEK suitable for use in medical applications. For more details see TECAPEEK MT natural.

Facts

  • Chemical designation: PEEK (Polyetheretherketone)
  • Color: black
  • Density: 1,31 g/cm3

Main Features

  • very good stress cracking resistance
  • resistance against high energy radiation
  • very good sterilisable
  • excellent chemical resistance
  • high thermal resistance
  • good machinability
  • very good slide and wear properties
  • hydrolysis and superheated steam resistant

Target industries

  • medical technology
  • food technology
  • mechanical engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPEEK® MT black polyetheretherketone
Chemical System PEEK; PEEK (Polyetheretherketone)
Material Type BioMedical
Industry Sanitary
Use Temperature 480 to 572 F (249 to 300 C)
Deflection Temperature 320 F (160 C)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 281-357 - WAGO
Specs
Form / Shape Plate
Thickness 1.46 inch (37 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details