Ensinger, Inc. TECASON P MT XRO® red

Description
TECASON P MT XRO red is another colored version of x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone). X-ray opaque properties permit clear visibility of components under fluoroscopy and x-ray radiation, and allows the surgeon a precise picture of medical devices or of orthopaedic trial implants. TECASON P MT XRO has been tested to the requirements of ISO 10993 for medical products coming into contact with bodily fluids, bone substance, or dentin for up to 24 hours. This product line is available in various colors. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: red Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology
Datasheet
Description
TECASON P MT XRO red is another colored version of x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone). X-ray opaque properties permit clear visibility of components under fluoroscopy and x-ray radiation, and allows the surgeon a precise picture of medical devices or of orthopaedic trial implants. TECASON P MT XRO has been tested to the requirements of ISO 10993 for medical products coming into contact with bodily fluids, bone substance, or dentin for up to 24 hours. This product line is available in various colors. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: red Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASON P MT XRO® red -  - Ensinger, Inc.
Washington, PA, United States
TECASON P MT XRO® red
TECASON P MT XRO® red
TECASON P MT XRO red is another colored version of x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone). X-ray opaque properties permit clear visibility of components under fluoroscopy and x-ray radiation, and allows the surgeon a precise picture of medical devices or of orthopaedic trial implants. TECASON P MT XRO has been tested to the requirements of ISO 10993 for medical products coming into contact with bodily fluids, bone substance, or dentin for up to 24 hours. This product line is available in various colors. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: red Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology

TECASON P MT XRO red is another colored version of x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone). X-ray opaque properties permit clear visibility of components under fluoroscopy and x-ray radiation, and allows the surgeon a precise picture of medical devices or of orthopaedic trial implants. TECASON P MT XRO has been tested to the requirements of ISO 10993 for medical products coming into contact with bodily fluids, bone substance, or dentin for up to 24 hours. This product line is available in various colors.

Facts

  • Chemical designation: PPSU (Polyphenylsulfone)
  • Color: red
  • Density: 1,36 g/cm3

Main Features

  • x-ray opaque
  • high thermal and mechanical capacity
  • good heat deflection temperature
  • hydrolysis and superheated steam resistant
  • good impact strength
  • high gamma radiation resistance
  • good chemical resistance
  • high strength

Target industries

  • medical technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASON P MT XRO® red
Chemical System Polysulphone; PPSU (Polyphenylsulfone)
Material Type BioMedical
Industry Sanitary
Use Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details