Ensinger, Inc. TECAPEEK IM CF30 black

Description
This injection moulded material is a Victrex PEEK polymer that has been modified with 30% carbon fibre to increase strength and rigidity. Stock shapes made from this material are handled under the tradename TECAPEEK IM CF30 black. Outer diameters range from 31,75 to 177,8 mm and inner diameters of up to 14,22 mm are feasible. Standard length of pipes is 76,2 and 152,4 mm. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,41 g/cm3 Main Features very good chemical resistance good heat deflection temperature inherent flame resistance hydrolysis and superheated steam resistant very high stiffness very high creep resistant high dimensional stability resistance against high energy radiation Target industries oil and gas industry aircraft and aerospace technology automotive industry conveyor technology mechanical engineering chemical plant engineering
Datasheet
Description
This injection moulded material is a Victrex PEEK polymer that has been modified with 30% carbon fibre to increase strength and rigidity. Stock shapes made from this material are handled under the tradename TECAPEEK IM CF30 black. Outer diameters range from 31,75 to 177,8 mm and inner diameters of up to 14,22 mm are feasible. Standard length of pipes is 76,2 and 152,4 mm. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,41 g/cm3 Main Features very good chemical resistance good heat deflection temperature inherent flame resistance hydrolysis and superheated steam resistant very high stiffness very high creep resistant high dimensional stability resistance against high energy radiation Target industries oil and gas industry aircraft and aerospace technology automotive industry conveyor technology mechanical engineering chemical plant engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPEEK IM CF30 black -  - Ensinger, Inc.
Washington, PA, United States
TECAPEEK IM CF30 black
TECAPEEK IM CF30 black
This injection moulded material is a Victrex PEEK polymer that has been modified with 30% carbon fibre to increase strength and rigidity. Stock shapes made from this material are handled under the tradename TECAPEEK IM CF30 black. Outer diameters range from 31,75 to 177,8 mm and inner diameters of up to 14,22 mm are feasible. Standard length of pipes is 76,2 and 152,4 mm. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,41 g/cm3 Main Features very good chemical resistance good heat deflection temperature inherent flame resistance hydrolysis and superheated steam resistant very high stiffness very high creep resistant high dimensional stability resistance against high energy radiation Target industries oil and gas industry aircraft and aerospace technology automotive industry conveyor technology mechanical engineering chemical plant engineering

This injection moulded material is a Victrex PEEK polymer that has been modified with 30% carbon fibre to increase strength and rigidity. Stock shapes made from this material are handled under the tradename TECAPEEK IM CF30 black. Outer diameters range from 31,75 to 177,8 mm and inner diameters of up to 14,22 mm are feasible. Standard length of pipes is 76,2 and 152,4 mm.

Facts

  • Chemical designation: PEEK (Polyetheretherketone)
  • Color: black
  • Density: 1,41 g/cm3

Main Features

  • very good chemical resistance
  • good heat deflection temperature
  • inherent flame resistance
  • hydrolysis and superheated steam resistant
  • very high stiffness
  • very high creep resistant
  • high dimensional stability
  • resistance against high energy radiation

Target industries

  • oil and gas industry
  • aircraft and aerospace technology
  • automotive industry
  • conveyor technology
  • mechanical engineering
  • chemical plant engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPEEK IM CF30 black
Chemical System PEEK; PEEK (Polyetheretherketone)
Filler Carbon or Graphite
Use Temperature 500 to 572 F (260 to 300 C)
Deflection Temperature 600 F (316 C)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 280-313 - WAGO
Specs
Form / Shape Plate
Thickness 1.34 inch (34 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details