Ensinger, Inc. HYDEX® 4101L natural

Description
HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to many fast paced industrial and food processing environments than other lubricated PET polyesters available. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for machined parts in food processing equipment that require a lower coefficient of friction, and higher wear properties. HYDEX 4101L has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate. Facts Chemical designation: PBT (Polybutylene terephthalate) Color: white Density: 1,36 g/cm3 Main Features very good chemical resistance resistent to cleaning agents low moisture absorption good impact strength high dimensional stability good slide and wear properties high stiffness Target industries food processing food technology food engineering semiconductor technology automotive industry printing machines mechanical engineering packaging and paper machinery
Datasheet
Description
HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to many fast paced industrial and food processing environments than other lubricated PET polyesters available. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for machined parts in food processing equipment that require a lower coefficient of friction, and higher wear properties. HYDEX 4101L has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate. Facts Chemical designation: PBT (Polybutylene terephthalate) Color: white Density: 1,36 g/cm3 Main Features very good chemical resistance resistent to cleaning agents low moisture absorption good impact strength high dimensional stability good slide and wear properties high stiffness Target industries food processing food technology food engineering semiconductor technology automotive industry printing machines mechanical engineering packaging and paper machinery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HYDEX® 4101L natural -  - Ensinger, Inc.
Washington, PA, United States
HYDEX® 4101L natural
HYDEX® 4101L natural
HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to many fast paced industrial and food processing environments than other lubricated PET polyesters available. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for machined parts in food processing equipment that require a lower coefficient of friction, and higher wear properties. HYDEX 4101L has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate. Facts Chemical designation: PBT (Polybutylene terephthalate) Color: white Density: 1,36 g/cm3 Main Features very good chemical resistance resistent to cleaning agents low moisture absorption good impact strength high dimensional stability good slide and wear properties high stiffness Target industries food processing food technology food engineering semiconductor technology automotive industry printing machines mechanical engineering packaging and paper machinery

HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to many fast paced industrial and food processing environments than other lubricated PET polyesters available. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for machined parts in food processing equipment that require a lower coefficient of friction, and higher wear properties. HYDEX 4101L has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate.

Facts

  • Chemical designation: PBT (Polybutylene terephthalate)
  • Color: white
  • Density: 1,36 g/cm3

Main Features

  • very good chemical resistance
  • resistent to cleaning agents
  • low moisture absorption
  • good impact strength
  • high dimensional stability
  • good slide and wear properties
  • high stiffness

Target industries

  • food processing
  • food technology
  • food engineering
  • semiconductor technology
  • automotive industry
  • printing machines
  • mechanical engineering
  • packaging and paper machinery
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name HYDEX® 4101L natural
Chemical System PBT (Polybutylene terephthalate); Thermoplastic Polyester (PET, PBT, etc.)
Industry OEM or Industrial
Use Temperature 221 F (105 C)
Deflection Temperature 195 F (90.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 254-700 - WAGO
Specs
Form / Shape Plate
Thickness 0.5315 inch (13.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details