Ensinger, Inc. TECAFINE® PP natural

Description
TECAFINE™PP (polypropylene) is an anti-stated, poly-propylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. The material exhibits better mechanical properties than other typical polyolefin materials, is light weight, weldable, and unaffected by moisture. Its characteristic profile includes good corrosion resistance, high rigidity and permanent heat stability. PPH material is easily fabricated and machined and is suitable for contact with food. Ensinger's unique processing technology provides unsurpassed quality in TECAFINE™PP stock shapes. Ensinger also offers PPH in beige/grey. Facts Chemical designation: PP (Polypropylene) Color: white Density: 0,9 g/cm3 Main Features excellent chemical resistance high purity good mechanical properties very low water absorption Target industries chemical plant engineering cleanroom technology food processing food engineering pharmaceutical industry filter technology nuclear and vacuum technology
Datasheet
Description
TECAFINE™PP (polypropylene) is an anti-stated, poly-propylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. The material exhibits better mechanical properties than other typical polyolefin materials, is light weight, weldable, and unaffected by moisture. Its characteristic profile includes good corrosion resistance, high rigidity and permanent heat stability. PPH material is easily fabricated and machined and is suitable for contact with food. Ensinger's unique processing technology provides unsurpassed quality in TECAFINE™PP stock shapes. Ensinger also offers PPH in beige/grey. Facts Chemical designation: PP (Polypropylene) Color: white Density: 0,9 g/cm3 Main Features excellent chemical resistance high purity good mechanical properties very low water absorption Target industries chemical plant engineering cleanroom technology food processing food engineering pharmaceutical industry filter technology nuclear and vacuum technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAFINE® PP natural -  - Ensinger, Inc.
Washington, PA, United States
TECAFINE® PP natural
TECAFINE® PP natural
TECAFINE™PP (polypropylene) is an anti-stated, poly-propylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. The material exhibits better mechanical properties than other typical polyolefin materials, is light weight, weldable, and unaffected by moisture. Its characteristic profile includes good corrosion resistance, high rigidity and permanent heat stability. PPH material is easily fabricated and machined and is suitable for contact with food. Ensinger's unique processing technology provides unsurpassed quality in TECAFINE™PP stock shapes. Ensinger also offers PPH in beige/grey. Facts Chemical designation: PP (Polypropylene) Color: white Density: 0,9 g/cm3 Main Features excellent chemical resistance high purity good mechanical properties very low water absorption Target industries chemical plant engineering cleanroom technology food processing food engineering pharmaceutical industry filter technology nuclear and vacuum technology

TECAFINE™PP (polypropylene) is an anti-stated, poly-propylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. The material exhibits better mechanical properties than other typical polyolefin materials, is light weight, weldable, and unaffected by moisture. Its characteristic profile includes good corrosion resistance, high rigidity and permanent heat stability. PPH material is easily fabricated and machined and is suitable for contact with food. Ensinger's unique processing technology provides unsurpassed quality in TECAFINE™PP stock shapes. Ensinger also offers PPH in beige/grey.

Facts

  • Chemical designation: PP (Polypropylene)
  • Color: white
  • Density: 0,9 g/cm3

Main Features

  • excellent chemical resistance
  • high purity
  • good mechanical properties
  • very low water absorption

Target industries

  • chemical plant engineering
  • cleanroom technology
  • food processing
  • food engineering
  • pharmaceutical industry
  • filter technology
  • nuclear and vacuum technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAFINE® PP natural
Chemical System PP (Polypropylene); Polypropylene
Deflection Temperature 165 F (73.89 C)
Tensile (Break) 3900 psi (26890 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe valve -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Food & Beverage,Pharmaceuticals,Semiconductor Production
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
End plate - 2004-1293 - WAGO
Specs
Form / Shape Plate
Thickness 1.37 inch (34.7 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details