Ensinger, Inc. TECAFORM® AH UD blue

Description
TECAFORM® AH UD Blue is a revolutionary new food grade plastic that is an Ultra Detectable acetal copolymer designed specifically for food contact applications in the food industry. Food safety is extremely important in the food industry, as companies try to assure their products only come in contact with FDA compliant materials in the food zone. High speed food production lines detect particulate matter in the food product one of three ways; Using optical scanners that have the ability to readily detect blue materials, metal detection equipment, or X-ray equipment. All three methods are designed to help keep food safe from unwanted particulates. TECAFORM® AH UD blue is the first multi-detectable plastic that will show up regardless of the scanning method being used. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: dark blue Density: 1,71 g/cm3 Main Features metal detectable x-ray opaque food grade blue good mechanical properties good machinability Target industries food processing food technology food engineering engineering for beverage filling systems conveyor technology packaging and paper machinery pharmaceutical industry others
Datasheet
Description
TECAFORM® AH UD Blue is a revolutionary new food grade plastic that is an Ultra Detectable acetal copolymer designed specifically for food contact applications in the food industry. Food safety is extremely important in the food industry, as companies try to assure their products only come in contact with FDA compliant materials in the food zone. High speed food production lines detect particulate matter in the food product one of three ways; Using optical scanners that have the ability to readily detect blue materials, metal detection equipment, or X-ray equipment. All three methods are designed to help keep food safe from unwanted particulates. TECAFORM® AH UD blue is the first multi-detectable plastic that will show up regardless of the scanning method being used. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: dark blue Density: 1,71 g/cm3 Main Features metal detectable x-ray opaque food grade blue good mechanical properties good machinability Target industries food processing food technology food engineering engineering for beverage filling systems conveyor technology packaging and paper machinery pharmaceutical industry others
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAFORM® AH UD blue -  - Ensinger, Inc.
Washington, PA, United States
TECAFORM® AH UD blue
TECAFORM® AH UD blue
TECAFORM® AH UD Blue is a revolutionary new food grade plastic that is an Ultra Detectable acetal copolymer designed specifically for food contact applications in the food industry. Food safety is extremely important in the food industry, as companies try to assure their products only come in contact with FDA compliant materials in the food zone. High speed food production lines detect particulate matter in the food product one of three ways; Using optical scanners that have the ability to readily detect blue materials, metal detection equipment, or X-ray equipment. All three methods are designed to help keep food safe from unwanted particulates. TECAFORM® AH UD blue is the first multi-detectable plastic that will show up regardless of the scanning method being used. Facts Chemical designation: POM-C (Polyacetal (Copolymer)) Color: dark blue Density: 1,71 g/cm3 Main Features metal detectable x-ray opaque food grade blue good mechanical properties good machinability Target industries food processing food technology food engineering engineering for beverage filling systems conveyor technology packaging and paper machinery pharmaceutical industry others

TECAFORM® AH UD Blue is a revolutionary new food grade plastic that is an Ultra Detectable acetal copolymer designed specifically for food contact applications in the food industry. Food safety is extremely important in the food industry, as companies try to assure their products only come in contact with FDA compliant materials in the food zone. High speed food production lines detect particulate matter in the food product one of three ways; Using optical scanners that have the ability to readily detect blue materials, metal detection equipment, or X-ray equipment. All three methods are designed to help keep food safe from unwanted particulates. TECAFORM® AH UD blue is the first multi-detectable plastic that will show up regardless of the scanning method being used.

Facts

  • Chemical designation: POM-C (Polyacetal (Copolymer))
  • Color: dark blue
  • Density: 1,71 g/cm3

Main Features

  • metal detectable
  • x-ray opaque
  • food grade blue
  • good mechanical properties
  • good machinability

Target industries

  • food processing
  • food technology
  • food engineering
  • engineering for beverage filling systems
  • conveyor technology
  • packaging and paper machinery
  • pharmaceutical industry
  • others
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAFORM® AH UD blue
Chemical System Acetal or Polyoxymethylene (POM); POM-C (Polyacetal (Copolymer))
Use Temperature 212 to 285 F (100 to 141 C)
Deflection Temperature 230 to 320 F (110 to 160 C)
Tensile (Break) 7500 psi (51711 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2006-8691 - WAGO
Specs
Form / Shape Plate
Thickness 1.24 inch (31.6 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details