Ensinger, Inc. TECAFLON® PVDF natural

Description
This unreinforced material is Ensinger's basic type of PVDF offering. It combines high density, high strength, and high chemical resistance, with very low moisture absorption. It also exhibits resistance to UV radiation. Ensinger sells this material under the tradename TECAFLON PVDF natural. Facts Chemical designation: PVDF (Polyvinylidene fluoride) Color: white Density: 1,78 g/cm3 Main Features excellent chemical resistance inherent flame resistance high gamma radiation resistance good UV and weather resistance good mechanical properties low moisture absorption good machinability Target industries chemical plant engineering process engineering medical technology cleanroom technology food processing food engineering
Datasheet
Description
This unreinforced material is Ensinger's basic type of PVDF offering. It combines high density, high strength, and high chemical resistance, with very low moisture absorption. It also exhibits resistance to UV radiation. Ensinger sells this material under the tradename TECAFLON PVDF natural. Facts Chemical designation: PVDF (Polyvinylidene fluoride) Color: white Density: 1,78 g/cm3 Main Features excellent chemical resistance inherent flame resistance high gamma radiation resistance good UV and weather resistance good mechanical properties low moisture absorption good machinability Target industries chemical plant engineering process engineering medical technology cleanroom technology food processing food engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAFLON® PVDF natural -  - Ensinger, Inc.
Washington, PA, United States
TECAFLON® PVDF natural
TECAFLON® PVDF natural
This unreinforced material is Ensinger's basic type of PVDF offering. It combines high density, high strength, and high chemical resistance, with very low moisture absorption. It also exhibits resistance to UV radiation. Ensinger sells this material under the tradename TECAFLON PVDF natural. Facts Chemical designation: PVDF (Polyvinylidene fluoride) Color: white Density: 1,78 g/cm3 Main Features excellent chemical resistance inherent flame resistance high gamma radiation resistance good UV and weather resistance good mechanical properties low moisture absorption good machinability Target industries chemical plant engineering process engineering medical technology cleanroom technology food processing food engineering

This unreinforced material is Ensinger's basic type of PVDF offering. It combines high density, high strength, and high chemical resistance, with very low moisture absorption. It also exhibits resistance to UV radiation. Ensinger sells this material under the tradename TECAFLON PVDF natural.

Facts

  • Chemical designation: PVDF (Polyvinylidene fluoride)
  • Color: white
  • Density: 1,78 g/cm3

Main Features

  • excellent chemical resistance
  • inherent flame resistance
  • high gamma radiation resistance
  • good UV and weather resistance
  • good mechanical properties
  • low moisture absorption
  • good machinability

Target industries

  • chemical plant engineering
  • process engineering
  • medical technology
  • cleanroom technology
  • food processing
  • food engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAFLON® PVDF natural
Chemical System PVDF (Polyvinylidene fluoride)
Filler Unfilled
Use Temperature 300 F (149 C)
Deflection Temperature 235 to 300 F (113 to 149 C)
Thermal Conductivity 0.1904 W/m-K (0.1100 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
liquid cooling tubing -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Hollow or Tubular Stock
Chemical System Fluoropolymer
Industry Electronics; High-performance computers, servers, gaming PCS, graphics cards (Gpus), and other high-end electronic devices
View Details