Ensinger, Inc. TECANYL GF30 natural

Description
PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification demonstrates optimized properties in a number of areas. It has a high rigidity, high mechanical strength, high creep strength and a high compressive strength. Finally, glass fibre reinforced PPE GF30 has a very high dimensional stability. As glass fibres tend in some cases to have a marked abrasive effect on mating surfaces, TECANYL GF30 is less suitable for sliding applications. Due to its high dimensional stability, low thermal expansion, and high heat deflection temperature, this glass filled PPE is very well suited for precision and electrical insulating parts. Facts Chemical designation: PPE (Polyphenylene ether) Color: beige Density: 1,3 g/cm3 Main Features very high stiffness electrically insulating good weldable and bondable sensitive to stress cracking high strength high dimensional stability Target industries electrical engineering precision engineering conveyor technology mechanical engineering power engineering automotive industry home appliances
Datasheet
Description
PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification demonstrates optimized properties in a number of areas. It has a high rigidity, high mechanical strength, high creep strength and a high compressive strength. Finally, glass fibre reinforced PPE GF30 has a very high dimensional stability. As glass fibres tend in some cases to have a marked abrasive effect on mating surfaces, TECANYL GF30 is less suitable for sliding applications. Due to its high dimensional stability, low thermal expansion, and high heat deflection temperature, this glass filled PPE is very well suited for precision and electrical insulating parts. Facts Chemical designation: PPE (Polyphenylene ether) Color: beige Density: 1,3 g/cm3 Main Features very high stiffness electrically insulating good weldable and bondable sensitive to stress cracking high strength high dimensional stability Target industries electrical engineering precision engineering conveyor technology mechanical engineering power engineering automotive industry home appliances
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECANYL GF30 natural -  - Ensinger, Inc.
Washington, PA, United States
TECANYL GF30 natural
TECANYL GF30 natural
PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification demonstrates optimized properties in a number of areas. It has a high rigidity, high mechanical strength, high creep strength and a high compressive strength. Finally, glass fibre reinforced PPE GF30 has a very high dimensional stability. As glass fibres tend in some cases to have a marked abrasive effect on mating surfaces, TECANYL GF30 is less suitable for sliding applications. Due to its high dimensional stability, low thermal expansion, and high heat deflection temperature, this glass filled PPE is very well suited for precision and electrical insulating parts. Facts Chemical designation: PPE (Polyphenylene ether) Color: beige Density: 1,3 g/cm3 Main Features very high stiffness electrically insulating good weldable and bondable sensitive to stress cracking high strength high dimensional stability Target industries electrical engineering precision engineering conveyor technology mechanical engineering power engineering automotive industry home appliances

PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification demonstrates optimized properties in a number of areas. It has a high rigidity, high mechanical strength, high creep strength and a high compressive strength. Finally, glass fibre reinforced PPE GF30 has a very high dimensional stability. As glass fibres tend in some cases to have a marked abrasive effect on mating surfaces, TECANYL GF30 is less suitable for sliding applications. Due to its high dimensional stability, low thermal expansion, and high heat deflection temperature, this glass filled PPE is very well suited for precision and electrical insulating parts.

Facts

  • Chemical designation: PPE (Polyphenylene ether)
  • Color: beige
  • Density: 1,3 g/cm3

Main Features

  • very high stiffness
  • electrically insulating
  • good weldable and bondable
  • sensitive to stress cracking
  • high strength
  • high dimensional stability

Target industries

  • electrical engineering
  • precision engineering
  • conveyor technology
  • mechanical engineering
  • power engineering
  • automotive industry
  • home appliances
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECANYL GF30 natural
Chemical System PPE (Polyphenylene ether)
Filler Glass or FRP
Use Temperature 185 to 230 F (85 to 110 C)
Thermal Conductivity 0.2800 W/m-K (0.1618 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 279-329 - WAGO
Specs
Form / Shape Plate
Thickness 1 inch (25.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Elastomer Extrusions -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
Material Type Optical (optional feature); Electrical Insulation
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details