Ensinger, Inc. TECAPAI® CM XP730 black

Description
The addition of 30% carbon fibers to Solvay Torlon® plastic is what gives TECAPAI CM XP730 black compression molded polyamide-imide its excellent combination of physical properties. It is Ensinger's version of a product commonly referred to in web searches as “torlon 7530”. This high performing melt processable PAI material has several key material properties such as the highest tensile and compression strength of the compression molded grades, coupled with a very low CLTE. This Torlon plastic also maintains strength and stiffness at elevated temperatures. Finally, TECAPAI CM XP730 black offers an outstanding strength to weight ratio, and excellent chemical resistance. Users should find these Torlon material properties useful for aerospace components and metal spinning tooling, in addition to other larger parts that require strength and stiffness for metal replacement. Minimum order quantities as low as one piece make these PAI shapes even more versatile. Facts Chemical designation: PAI (Polyamide-imide) Color: black Density: 1,47 g/cm3 Main Features very good thermal stability excellent dimensional stability excellent chemical resistance Target industries aircraft and aerospace technology process engineering chemical and refinery industry oil and gas industry
Datasheet
Description
The addition of 30% carbon fibers to Solvay Torlon® plastic is what gives TECAPAI CM XP730 black compression molded polyamide-imide its excellent combination of physical properties. It is Ensinger's version of a product commonly referred to in web searches as “torlon 7530”. This high performing melt processable PAI material has several key material properties such as the highest tensile and compression strength of the compression molded grades, coupled with a very low CLTE. This Torlon plastic also maintains strength and stiffness at elevated temperatures. Finally, TECAPAI CM XP730 black offers an outstanding strength to weight ratio, and excellent chemical resistance. Users should find these Torlon material properties useful for aerospace components and metal spinning tooling, in addition to other larger parts that require strength and stiffness for metal replacement. Minimum order quantities as low as one piece make these PAI shapes even more versatile. Facts Chemical designation: PAI (Polyamide-imide) Color: black Density: 1,47 g/cm3 Main Features very good thermal stability excellent dimensional stability excellent chemical resistance Target industries aircraft and aerospace technology process engineering chemical and refinery industry oil and gas industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPAI® CM XP730 black -  - Ensinger, Inc.
Washington, PA, United States
TECAPAI® CM XP730 black
TECAPAI® CM XP730 black
The addition of 30% carbon fibers to Solvay Torlon® plastic is what gives TECAPAI CM XP730 black compression molded polyamide-imide its excellent combination of physical properties. It is Ensinger's version of a product commonly referred to in web searches as “torlon 7530”. This high performing melt processable PAI material has several key material properties such as the highest tensile and compression strength of the compression molded grades, coupled with a very low CLTE. This Torlon plastic also maintains strength and stiffness at elevated temperatures. Finally, TECAPAI CM XP730 black offers an outstanding strength to weight ratio, and excellent chemical resistance. Users should find these Torlon material properties useful for aerospace components and metal spinning tooling, in addition to other larger parts that require strength and stiffness for metal replacement. Minimum order quantities as low as one piece make these PAI shapes even more versatile. Facts Chemical designation: PAI (Polyamide-imide) Color: black Density: 1,47 g/cm3 Main Features very good thermal stability excellent dimensional stability excellent chemical resistance Target industries aircraft and aerospace technology process engineering chemical and refinery industry oil and gas industry

The addition of 30% carbon fibers to Solvay Torlon® plastic is what gives TECAPAI CM XP730 black compression molded polyamide-imide its excellent combination of physical properties. It is Ensinger's version of a product commonly referred to in web searches as “torlon 7530”. This high performing melt processable PAI material has several key material properties such as the highest tensile and compression strength of the compression molded grades, coupled with a very low CLTE. This Torlon plastic also maintains strength and stiffness at elevated temperatures. Finally, TECAPAI CM XP730 black offers an outstanding strength to weight ratio, and excellent chemical resistance. Users should find these Torlon material properties useful for aerospace components and metal spinning tooling, in addition to other larger parts that require strength and stiffness for metal replacement. Minimum order quantities as low as one piece make these PAI shapes even more versatile.

Facts

  • Chemical designation: PAI (Polyamide-imide)
  • Color: black
  • Density: 1,47 g/cm3

Main Features

  • very good thermal stability
  • excellent dimensional stability
  • excellent chemical resistance

Target industries

  • aircraft and aerospace technology
  • process engineering
  • chemical and refinery industry
  • oil and gas industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPAI® CM XP730 black
Chemical System PAI (Polyamide-imide); Polyamide
Filler Carbon or Graphite
Industry Aerospace; Tooling
Deflection Temperature 526 F (274 C)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 280-303 - WAGO
Specs
Form / Shape Plate
Thickness 1.97 inch (50 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details