Ensinger, Inc. TECAPEEK® black polyetheretherketone

Description
In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. It is available in rod, plate, and tube in a variety of dimensions. This black pigmented version of PEEK plastic demonstrates improved UV resistance in addition to the other typical PEEK properties which make this product an ideal material of choice for outdoor use. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,31 g/cm3 Main Features made exclusively from Victrex® resin excellent chemical resistance high thermal resistance good heat deflection temperature good machinability very good slide and wear properties hydrolysis and superheated steam resistant Target industries aircraft and aerospace technology oil and gas industry chemical plant engineering semiconductor technology food engineering medical technology automotive industry process engineering mechanical engineering
Datasheet
Description
In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. It is available in rod, plate, and tube in a variety of dimensions. This black pigmented version of PEEK plastic demonstrates improved UV resistance in addition to the other typical PEEK properties which make this product an ideal material of choice for outdoor use. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,31 g/cm3 Main Features made exclusively from Victrex® resin excellent chemical resistance high thermal resistance good heat deflection temperature good machinability very good slide and wear properties hydrolysis and superheated steam resistant Target industries aircraft and aerospace technology oil and gas industry chemical plant engineering semiconductor technology food engineering medical technology automotive industry process engineering mechanical engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPEEK® black polyetheretherketone -  - Ensinger, Inc.
Washington, PA, United States
TECAPEEK® black polyetheretherketone
TECAPEEK® black polyetheretherketone
In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. It is available in rod, plate, and tube in a variety of dimensions. This black pigmented version of PEEK plastic demonstrates improved UV resistance in addition to the other typical PEEK properties which make this product an ideal material of choice for outdoor use. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,31 g/cm3 Main Features made exclusively from Victrex® resin excellent chemical resistance high thermal resistance good heat deflection temperature good machinability very good slide and wear properties hydrolysis and superheated steam resistant Target industries aircraft and aerospace technology oil and gas industry chemical plant engineering semiconductor technology food engineering medical technology automotive industry process engineering mechanical engineering

In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. It is available in rod, plate, and tube in a variety of dimensions. This black pigmented version of PEEK plastic demonstrates improved UV resistance in addition to the other typical PEEK properties which make this product an ideal material of choice for outdoor use.

Facts

  • Chemical designation: PEEK (Polyetheretherketone)
  • Color: black
  • Density: 1,31 g/cm3

Main Features

  • made exclusively from Victrex® resin
  • excellent chemical resistance
  • high thermal resistance
  • good heat deflection temperature
  • good machinability
  • very good slide and wear properties
  • hydrolysis and superheated steam resistant

Target industries

  • aircraft and aerospace technology
  • oil and gas industry
  • chemical plant engineering
  • semiconductor technology
  • food engineering
  • medical technology
  • automotive industry
  • process engineering
  • mechanical engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPEEK® black polyetheretherketone
Chemical System PEEK; PEEK (Polyetheretherketone)
Use Temperature 480 to 572 F (249 to 300 C)
Deflection Temperature 320 F (160 C)
Thermal Conductivity 0.2899 W/m-K (0.1675 BTU-ft/hr-ft²-F)
Tensile (Break) 7800 to 16000 psi (53779 to 110317 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE packing -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Use Temperature 540 F (282 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
End plate - 284-358 - WAGO
Specs
Form / Shape Plate
Width / O.D. 0.0394 inch (1 mm)
Length 3.83 inch (97.4 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details